EN
  • EN
  • DE
  • IT

V23818-M305-B57

Part No V23818-M305-B57
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transceiver Modules
Description SFP - Small Form-factor Pluggable Multimode 850 nm 2.125 and 1.0625 Gbit/s Fibre Channel 1.25 Gigabit Ethernet Transceiver with LC™ Connector | TXRX ETHRNET MULT-MODE 1.25GBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Infineon Technologies
Status Obsolete
Data Rate 2.125Gbps
Wavelength 850nm
Applications Ethernet
Supply Voltage (V) 3.1V ~ 3.5V
Connector Type LC Duplex
Mounting Style Pluggable, SFP
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1278838-V23818-M305-B57
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23818-M305-B57 CAD Model

Description

The Infineon Technologies 1278838-V23818-M305-B57 is a pluggable SFP module with LC duplex connector type designed for Ethernet applications.

  • Data Rate: 2.125Gbps.
  • Wavelength: 850nm.
  • Category: optoelectronics.
  • Status: now obsolete.
  • Manufacturer Pack Quantity: 30.
  • MSL Level: 1 (Unlimited).
  • Supply Voltage: 3.1V ~ 3.5V.

You May Also Be Interested in

Finisar Corporation
TXRX OPT SFF 2 GB/S 850NM
Need more? Email Us
Broadcom Limited
DC-50MBD 850NM VCSEL SFP DMI / Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $83.8765
Broadcom Limited
TXRX OPTICAL SFP DMI IND BAIL / Transceiver Module Ethernet 1.25Gbps 850nm 3.3V LC Duplex Pluggable, SFP
Lowest to $264.1041
Broadcom Limited
TXRX 125MBD DUPLEX BLACK SC 1X9 / Transceiver Module Ethernet 125MBd 1300nm 3.3V, 5V SC Through Hole
Need more? Email Us
Broadcom Limited
TXRX OPT SFP 850NM 8GBE SR GEN 2
Lowest to $132.2201
Broadcom Limited
TRANSCEIVER
Lowest to $60.9913
Broadcom Limited
TRANSCEIVER
Need more? Email Us
Broadcom Limited
TXRX
Lowest to $101.9434
Broadcom Limited
TXRX MMF FE ATM SONET OC-3 2X5
Lowest to $131.9647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess