EN
  • EN
  • DE
  • IT

CY2309NZSXI-1H

Part No CY2309NZSXI-1H
Manufacturer Infineon Technologies
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:9 133.3MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Infineon Technologies
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output Clock
Frequency - Max 133.3 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CY2309
Standard Package 960 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581379-CY2309NZSXI-1H
Ultra Librarian 3D Model Ultra Librarian CY2309NZSXI-1H CAD Model

Description

The CY2309NZSXI-1H is a fanout buffer (distribution) integrated circuit (IC) from Infineon Technologies.

  • Application: Clock/timing applications.
  • Maximum Frequency: 133.3MHz.
  • Circuits: Single circuit.
  • Function: Supports clock input and output.
  • Voltage Supply: 3V to 3.6V.
  • Mounting: Surface mountable.
  • Package: 16-SOIC package.
  • Status: Active.
  • Applications: Clock synchronization and distribution are critical, such as communication systems and data centers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $8.5030
Pericom
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $7.1573
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:12 200MHZ 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $10.9684
IDT, Integrated Device Technology Inc
Clock Multiplexer 8-OUT 2-IN 1:8 28-Pin VFQFPN EP Tray / IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $14.6877
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $5.2312
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Lowest to $2.4216
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20SSOP
Lowest to $2.1889

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9752 $67.5784
40+ $3.2624 $130.4960
62+ $3.1603 $195.9386
85+ $3.0580 $259.9300
110+ $2.9571 $325.2810
147+ $2.6506 $389.6382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess