EN
  • EN
  • DE

AFBR-57R5APZ

Part No AFBR-57R5APZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog HOT - SALES and EOL Components
Description TXRX OPT SFP 4/2/1GBD 850NM / TX/RX Optical Fiber 4250Mbps 20-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Foxconn Optical Interconnect Technologies, Inc.
Data Rate 4.25GBd
Wavelength 850nm
Supply Voltage (V) 3.3V
Connector Type LC Duplex
Mounting Style Pluggable, SFP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 45458-AFBR-57R5APZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AFBR-57R5AP
Introduction Date January 01, 2006
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AFBR-57R5APZ CAD Model

Description

Product Overview

The AFBR-57R5APZ optical transceiver is built for high-speed data communication, accommodating data-intensive applications with ease. It supports efficient and seamless network upgrades.

Applications

  • High-performance computing
  • Data transfer in cloud environments
  • Video and audio broadcasting
  • Network infrastructure development

Features and Benefits

  • High data throughput
  • Seamless integration with existing infrastructure
  • Improved signal integrity
  • Easy installation and maintenance

Ideal for environments that demand high bandwidth and minimal latency, the AFBR-57R5APZ ensures optimum performance in various networking scenarios.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7462 $70.7462
2+ $66.2686 $132.5372
3+ $64.0298 $192.0894
4+ $59.5522 $238.2088
5+ $57.3134 $286.5670
6+ $55.0746 $330.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,995 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess