EN
  • EN
  • DE

EP2S15F484I3N

Part No EP2S15F484I3N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994344-EP2S15F484I3N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP2S15F484I3N CAD Model

Description

The Intel EP2S15F484I3N is a high-performance Stratix II FPGA (Field Programmable Gate Array) designed for a wide range of digital logic applications. As part of the Stratix II family, this FPGA leverages a 90nm process technology to deliver exceptional performance and density, making it suitable for complex designs.

Applications

  • High-speed networking equipment: Used in routers, switches, and other networking devices for packet processing and data forwarding.
  • Image and video processing systems: Employed in medical imaging, broadcast equipment, and surveillance systems for real-time image analysis and enhancement.
  • Military and aerospace applications: Utilized in radar systems, signal processing, and embedded control systems requiring high reliability and performance.
  • Telecommunications infrastructure: Integrated into base stations and other communication equipment for signal modulation, demodulation, and channel coding.
  • Industrial automation: Used in programmable logic controllers (PLCs) and other automation systems for real-time control and monitoring of industrial processes.

Features

  • High Logic Density: Offers a substantial number of logic elements for implementing complex digital circuits.
  • Embedded Memory Blocks: Includes on-chip memory blocks for data storage and buffering, improving performance and reducing external memory requirements.
  • Digital Signal Processing (DSP) Blocks: Contains dedicated DSP blocks for efficient implementation of signal processing algorithms.
  • High-Speed I/O Interfaces: Supports various high-speed I/O standards for seamless communication with other devices and systems.
  • Clock Management: Provides flexible clock management capabilities for generating and distributing clock signals throughout the FPGA.
  • Advanced Packaging: Housed in a 484-pin FineLine BGA package for optimal signal integrity and thermal performance.

Benefits

  • High Performance: Enables the implementation of high-performance digital systems capable of processing large amounts of data in real-time.
  • Flexibility: Allows designers to customize the FPGA to meet the specific requirements of their application.
  • Integration: Integrates multiple functions into a single device, reducing system size and cost.
  • Time-to-Market: Shortens development cycles by providing a flexible platform for rapid prototyping and development.
  • Reconfigurability: Can be reconfigured to implement different functions, allowing for design changes and upgrades without hardware modifications.

Technical Specifications

The EP2S15F484I3N features approximately 14,400 logic elements, over 500 Kbits of embedded memory, and supports various I/O standards, including LVDS and HSTL. It operates at a core voltage of 1.2V and is designed to withstand industrial temperature ranges. The device's power consumption varies depending on the application and operating conditions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1782
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess