EN
  • EN
  • DE

C2012X7R2A473KT0L0U

Part No C2012X7R2A473KT0L0U
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962569-C2012X7R2A473KT0L0U
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X7R2A473KT0L0U CAD Model

Description

The C2012X7R2A473KT0L0U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is well-suited for general-purpose applications where a balance of capacitance, size, and temperature stability is required.

Applications

  • Bypass capacitors for integrated circuits
  • Decoupling capacitors in power supplies
  • Filtering applications in electronic circuits
  • General-purpose use in electronic devices
  • Consumer electronics
  • Automotive electronics

Features

  • Capacitance: 0.047µF (Microfarads) or 47nF (Nanofarads)
  • Voltage Rating: 100V (Volts)
  • Dielectric Material: X7R
  • Case Size: 0805 (2.0mm x 1.25mm)
  • Capacitance Tolerance: ±10%
  • Temperature Characteristics: X7R (-55°C to +125°C, ±15% capacitance change)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Yes

Benefits

  • Stable Performance: The X7R dielectric offers good capacitance stability over a wide temperature range.
  • Compact Size: The 0805 case size allows for high-density mounting on printed circuit boards.
  • High Voltage Rating: The 100V rating makes it suitable for higher voltage applications.
  • Reliable: TDK capacitors are known for their high quality and reliability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS regulations.

Additional Details

The C2012X7R2A473KT0L0U features a multilayer ceramic structure to achieve the specified capacitance in a small form factor. The X7R dielectric provides a good balance between capacitance, size, and temperature stability, though its capacitance can vary more significantly over temperature and voltage compared to C0G/NP0 dielectrics. The nickel barrier termination ensures excellent solderability and prevents solder leaching. 'T0L0U' likely represents a specific TDK internal manufacturing or packaging code.

This capacitor is a suitable choice for general-purpose applications where stable capacitance, high voltage capability, and compact size are important factors. For applications demanding extremely high stability, C0G/NP0 capacitors should be considered.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,860+ $0.0269 $50.0340
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
9,665+ $0.0207 $200.0655
12,500+ $0.0200 $250.0000
16,670+ $0.0180 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess