EN
  • EN
  • DE

C1608CH1H471JT000N

Part No C1608CH1H471JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968449-C1608CH1H471JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608CH1H471JT000N CAD Model

Description

The C1608CH1H471JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general electronic circuits, particularly those requiring stable performance under varying conditions.

Applications

  • Bypass capacitors for integrated circuits
  • Decoupling capacitors in power supplies
  • Filtering applications
  • High-frequency circuits
  • Oscillators
  • Consumer electronics

Features

  • Capacitance: 470pF (Picofarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric Material: CH
  • Case Size: 0603 (1.6mm x 0.8mm)
  • Capacitance Tolerance: ±5%
  • Temperature Coefficient: CH Dielectric
  • Termination: Nickel barrier with tin plating
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • Stable Performance: The CH dielectric offers good stability over a wide temperature range, making it suitable for various applications.
  • Compact Size: The 0603 case size allows for dense placement on printed circuit boards, saving valuable space.
  • Reliable: TDK capacitors are known for their high quality and reliability.
  • Excellent Solderability: Nickel barrier with tin plating ensures excellent solderability, making assembly easier.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The C1608CH1H471JT000N utilizes a multilayer structure to achieve its capacitance value in a small package. The CH dielectric provides a reasonable compromise between stability and volumetric efficiency. The nickel barrier termination prevents solder leaching during reflow soldering, enhancing reliability.

It is suitable for general-purpose applications where a stable and reliable capacitor is needed. The small size and stable characteristics make it a popular choice in many electronic designs, and the '000N' probably represents internal TDK production code.

You May Also Be Interested in

Kemet
.100Uf 100V Rohs Compliant: Yes
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0032
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.0078
Sagami
Need more? Email Us
Texas Instruments
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess