EN
  • EN
  • DE

TLP785(F(C

Part No TLP785(F(C
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840611-TLP785(F(C
Ultra Librarian 3D Model Ultra Librarian TLP785(F(C CAD Model

Description

The TLP785(F(C is a high-speed GaAlAs infrared LED and phototransistor coupler in a 6-pin SO6 package from Toshiba Semiconductor and Storage. It is designed for high-density mounting applications. The TLP785 series is known for providing reinforced insulation and high isolation voltage, making it suitable for applications requiring safety isolation.

Applications

  • Programmable Logic Controllers (PLCs): Used for input/output isolation in PLC systems, protecting the control circuitry from high-voltage transients.
  • Inverters: Integrated into inverter designs to provide isolation between the control and power stages, ensuring safety and preventing ground loops.
  • AC Servo Motor Controllers: Found in servo motor control systems for isolating the control signals from the motor drive circuitry.
  • Factory Automation Equipment: Employed in various factory automation systems for signal isolation and noise reduction.
  • Measuring Instruments: Used in precision measuring instruments to isolate sensitive measurement circuits from external noise and interference.

Features

  • SO6 Package: Compact surface-mount package ideal for high-density board assembly.
  • Reinforced Insulation: Provides high isolation voltage for enhanced safety.
  • High Collector-Emitter Voltage: Offers a high collector-emitter voltage rating, suitable for various applications.
  • High Isolation Voltage: Guarantees high isolation between the input and output sides.
  • CTR (Current Transfer Ratio): Specified CTR ensures predictable signal transfer characteristics.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring environmental friendliness.

Benefits

  • Compact Design: SO6 package saves board space, enabling smaller and more efficient designs.
  • Enhanced Safety: Reinforced insulation provides a high level of safety in high-voltage applications.
  • Reliable Performance: High isolation voltage and CTR ensure reliable signal transfer.
  • Simplified Design: Easy to integrate into various circuits with defined electrical characteristics.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TLP785(F(C consists of an infrared LED and a phototransistor, galvanically isolated from each other. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow through the collector and emitter. The Current Transfer Ratio (CTR) is a critical parameter, indicating the ratio of collector current to input LED current. This part is specifically the F(C rank, indicating a specific CTR range. Understanding the datasheet and its specifications is crucial for integrating this optocoupler into a system.

You May Also Be Interested in

TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL / Optoisolator Transistor Output 10000VDC 1 Channel Axial
Need more? Email Us
Lite-On Inc.
P/C LTV-214 STD. TYPE
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1034
Everlight Electronics Co Ltd
OPTOISOLTR 8.2KV TRANS THRU-HOLE / Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP
Lowest to $0.9358
ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1427
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Lowest to $0.3822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2891 $57.8200
490+ $0.2372 $116.2280
755+ $0.2298 $173.4990
1,040+ $0.2225 $231.4000
1,345+ $0.2151 $289.3095
1,800+ $0.1928 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess