Products specifications

RoHS Non-Compliant
Win Source Part Number 1165461-EP600DM/883
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP600DM/883 CAD Model

Description

The Intel EP600DM/883 is a high-performance, erasable programmable logic device (EPLD) designed for demanding applications. As a part of Intel's EPLD family, it offers a versatile solution for implementing custom logic functions and control circuits, particularly in environments requiring high reliability and specific military standards compliance.

Applications

  • Military and Aerospace Systems: Used in critical control systems, signal processing, and data acquisition where reliability and performance are paramount.
  • Industrial Control: Implemented in programmable controllers and automation systems to manage complex sequential logic and timing.
  • Telecommunications Equipment: Utilized in network interface cards and communication systems for custom protocol handling and data routing.
  • High-Reliability Computing: Integrated into systems requiring robust performance in harsh environmental conditions.

Features

  • Erasable Programmable Logic: Allows for in-system reprogramming and design iteration, reducing development time and costs.
  • High-Density Logic: Provides a substantial number of logic gates and macrocells for implementing complex digital circuits.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature spectrum, ensuring stable performance in diverse environments.
  • 883 Compliance: Manufactured to meet stringent military standards for quality, reliability, and environmental stress testing.

Benefits

  • Design Flexibility: Enables designers to implement custom logic functions and adapt to evolving system requirements without hardware changes.
  • Reduced Time-to-Market: Accelerates development cycles by allowing for rapid prototyping and in-system debugging.
  • Enhanced System Reliability: Ensures robust performance and longevity in demanding applications due to stringent manufacturing and testing standards.
  • Cost-Effectiveness: Offers a cost-efficient solution for implementing custom logic compared to traditional discrete logic or custom ASICs.
  • Simplified Inventory Management: Reduces the need for multiple discrete components by integrating various logic functions into a single programmable device.

Additional Details

The EP600DM/883 typically features a matrix of configurable logic blocks interconnected by a programmable routing network. This architecture allows for the implementation of a wide variety of digital circuits, from simple combinational logic to complex state machines. The device is programmed using industry-standard programming tools and supports various programming methods. It is often packaged in a ceramic or hermetically sealed package to ensure high reliability and resistance to environmental factors.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52ATDB
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / Spread Spectrum Clock Generator IC 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IMISM561BZ
Intersil
Need more? Email Us
ECAD model for HI9P303-5
Amphenol
Connector D Subminiature Straight 9 Position RCP 2.77mm Through Hole Solder
Need more? Email Us
ECAD model for G17T0900122CEU
Broadcom Limited
OPTOISO 1.5KV TRANS W/BASE 8DIP / Optoisolator Transistor with Base Output 1500VDC 2 Channel 8-DIP
Lowest to $189.4738
ECAD model for HCPL-5530
Qimonda
Need more? Email Us
ECAD model for HYB18T256161BF-28
Hitachi, Ltd
Need more? Email Us
ECAD model for HD74159P
Siemens
Need more? Email Us
ECAD model for HDSP2114S-24
Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention