Products specifications

Manufacturer Realtek
Win Source Part Number 302721-RTL8651B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8651B CAD Model

Description

The Realtek RTL8651B is a highly integrated network processor designed for various networking applications, primarily targeting residential gateway and router solutions. It combines a MIPS-based CPU with a comprehensive set of hardware accelerators and interfaces to deliver high performance and flexibility. The RTL8651B enables manufacturers to create cost-effective and feature-rich networking devices.

Applications

  • Residential Gateways: Used in home routers to provide internet connectivity and network management.
  • Wireless Routers: Integrated into wireless routers to handle both wired and wireless network traffic.
  • Broadband Routers: Suitable for broadband routers connecting to cable or DSL modems.
  • VPN Routers: Capable of supporting VPN functionalities for secure network access.
  • Firewall Appliances: Used in basic firewall appliances for network security.

Features

  • MIPS CPU: Embedded MIPS processor core for handling control plane tasks and running network applications.
  • Hardware NAT Accelerator: Integrated hardware NAT (Network Address Translation) engine for high-speed packet forwarding.
  • Switch Fabric: Built-in switch fabric to manage traffic between different network interfaces.
  • Ethernet Ports: Multiple integrated Ethernet ports (typically 1 WAN and 4 LAN) for connecting to various network devices.
  • VoIP Support: Hardware support for VoIP (Voice over IP) functionalities.
  • QoS (Quality of Service): Hardware-based QoS mechanisms to prioritize network traffic.
  • Security Features: Integrated security features such as firewall and VPN support.
  • SPI Interface: Supports SPI interface for connecting to external flash memory.
  • SDRAM Interface: Integrated SDRAM controller for system memory.

Benefits

  • High Performance: Hardware acceleration enables high-speed packet forwarding and NAT performance.
  • Cost-Effective: Integrated design reduces the need for external components, lowering overall system cost.
  • Flexibility: Programmable MIPS CPU allows for customization and implementation of various network applications.
  • Security: Built-in security features enhance network protection.
  • VoIP Capability: Integrated VoIP support enables voice communication applications.
  • QoS Prioritization: Ensures smooth operation of latency-sensitive applications like VoIP and online gaming.

Additional Details

The RTL8651B typically supports various software features, including DHCP server/client, DNS relay, and dynamic routing protocols. It's designed for ease of integration and provides a comprehensive software development kit (SDK) for developers to build custom applications and features. Power consumption is optimized for residential and small office environments. The chip is usually packaged in a LQFP (Low-profile Quad Flat Package) for surface mounting on PCBs.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for Q4E1 ES
Qualcomm
Lowest to $3.2909
ECAD model for QFE-1100-0-28BWLNSP-HR-01-1
Zilog
Need more? Email Us
ECAD model for Q55051-1M-T
Broadcom Limited
Lowest to $15.7658
ECAD model for QEDS-9858
Infineon Technologies
Need more? Email Us
ECAD model for Q67034H6
Qualcomm
Lowest to $70.6991
ECAD model for QCA6234XH-3M2D
Broadcom Limited
Need more? Email Us
ECAD model for QCPL-0456
Broadcom Limited
Lowest to $1.7517
ECAD model for QCPL-034H-500E
Broadcom Limited
Need more? Email Us
ECAD model for QFBR5247Z

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4202 $65.0424
30+ $4.4474 $133.4220
46+ $4.3077 $198.1542
63+ $4.1693 $262.6659
81+ $4.0295 $326.3895
108+ $3.6130 $390.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention