EN
  • EN
  • DE

DC3A-A1AA

Part No DC3A-A1AA
Manufacturer ZF Electronics
Catalog Custom Parts (B - D)
Description Switch Snap Action N.O. SPST Button 0.1A 250VAC 30VDC 1.96N Screw Mount Solder Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126199-DC3A-A1AA
Categories Custom Parts
Manufacturer ZF Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DC3A-A1AA CAD Model

Description

The DC3A-A1AA is a switch manufactured by ZF Electronics (now Cherry). ZF/Cherry is well-known for producing high-quality snap-action switches and other electromechanical components. This particular model is likely a snap-action switch designed for applications requiring precise and reliable switching performance.

Applications

  • Automotive door latch mechanisms
  • Industrial equipment safety switches
  • Gaming peripherals (e.g., arcade buttons)
  • Appliances (e.g., washing machines, dishwashers)
  • Vending machines

Features

  • Snap-action mechanism for fast and consistent switching
  • High electrical endurance
  • Compact size
  • Various actuator options (lever, plunger, etc.)
  • RoHS compliant

Benefits

  • Reliable and consistent performance over a long lifespan
  • Easy integration into existing designs
  • Versatile application possibilities
  • Durable construction
  • Precise activation force

Additional Details

Detailed specifications such as contact rating, operating force, and travel distance would be found in the official datasheet. ZF/Cherry snap-action switches are available with various terminal options (e.g., solder terminals, quick connect terminals). The housing material is typically a high-temperature thermoplastic. When integrating this switch, be sure to adhere to the manufacturer's recommended mounting procedures and electrical specifications. Consider the environmental conditions (temperature, humidity) in which the switch will operate to ensure reliable long-term performance. The actuation force required to switch the device varies based on the exact configuration.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
Lowest to $0.0644
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Asahi Kasei Microsystems
Lowest to $1.0429
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess