EN
  • EN
  • DE

CY7B161-10DC

Part No CY7B161-10DC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215491-CY7B161-10DC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B161-10DC CAD Model

Description

The CY7B161-10DC is a high-speed BiCMOS Synchronous Static RAM (SSRAM) device from Cypress Semiconductor. This device is organized as 64K x 9 and operates at a high frequency with a low latency. The synchronous design allows for simplified memory interfacing with high-performance processors and systems.

Applications

  • High-speed cache memory
  • Network switches and routers
  • Digital signal processing (DSP)
  • Image processing
  • High-performance computing

Features

  • Fast clock cycle time: 10 ns
  • Single 3.3V power supply
  • Synchronous operation
  • Internal input resistors
  • Byte Write Enable
  • Available in a 100-TQFP package

Benefits

  • High-speed operation enables faster data access and improved system performance.
  • Synchronous operation simplifies memory interfacing, reduces complexity, and increases system reliability.
  • Internal input resistors minimize external components and simplify board layout.
  • The byte write enable feature allows for selective byte writes within a word.
  • The 100-TQFP package offers a compact size for space-constrained applications.

Additional Details

The CY7B161-10DC is designed for high-bandwidth memory applications requiring fast data access. The synchronous interface allows the SRAM to operate in lockstep with the system clock, simplifying timing and control logic. This SRAM offers a high degree of noise immunity due to its differential inputs. The device also features an internal burst counter for sequential memory access. It is a reliable solution for memory-intensive applications requiring high speed and performance. Its advanced BiCMOS technology ensures optimized power consumption and performance. It operates over a commercial temperature range. Its fast access times and high bandwidth make it well-suited for caching and buffering applications. The simplified interface minimizes design effort. This SSRAM is designed to meet the stringent performance requirements of modern high-speed systems.

You May Also Be Interested in

CT Micro International Corporation
Lowest to $0.1003
EPCOS (TDK)
Lowest to $5.8755
CT Micro International Corporation
Lowest to $0.1571
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
TDK Corporation
Lowest to $0.0750
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
AVX Corp/Kyocera Corp
Lowest to $0.0335
ACX
Lowest to $0.1305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess