EN
  • EN
  • DE

QFE-1100-0-28BWLNSP-HR-01-1

Part No QFE-1100-0-28BWLNSP-HR-01-1
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 285625-QFE-1100-0-28BWLNSP-HR-01-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QFE-1100-0-28BWLNSP-HR-01-1 CAD Model

Description

The QFE-1100-0-28BWLNSP-HR-01-1, manufactured by Qualcomm, is a crucial component in RF front-end (RFFE) systems. While specific details are limited, available data suggests it is an Envelope Tracking (ET) Power Management IC designed to optimize power amplifier efficiency in mobile devices.

Applications

  • Mobile Phones: Used in smartphones to enhance power amplifier efficiency.
  • Cellular Modules: Integrated into cellular modules for IoT devices and other wireless communication systems.
  • Wireless Communication Devices: Employed in various devices requiring efficient power management for RF transmission.

Features

  • Envelope Tracking (ET) Technology: Adapts the power supply voltage to the instantaneous RF signal envelope, minimizing wasted power.
  • High Efficiency: Optimizes power amplifier efficiency, extending battery life in mobile devices.
  • Compact Size: Designed for integration into small form-factor devices.
  • Advanced Power Management: Provides sophisticated power management features for RF front-end components.
  • Optimized for Qualcomm Chipsets: Likely designed for seamless integration with Qualcomm's modem and transceiver chipsets.

Benefits

  • Extended Battery Life: ET technology significantly reduces power consumption, resulting in longer battery life for mobile devices.
  • Improved RF Performance: Optimized power delivery to the power amplifier enhances signal quality and transmission range.
  • Reduced Heat Dissipation: Lower power consumption leads to reduced heat generation, improving device reliability.
  • Smaller Device Size: High integration and efficient power management enable smaller and more compact mobile device designs.
  • Enhanced User Experience: Longer battery life and improved RF performance contribute to a better overall user experience.

The QFE-1100-0-28BWLNSP-HR-01-1 plays a vital role in modern mobile communication systems by enabling efficient power management in RF front-end modules. Its integration of envelope tracking technology allows for substantial improvements in battery life, RF performance, and device thermal management. It is specifically designed to work with Qualcomm chipsets to provide a highly optimized solution for mobile and wireless devices.

You May Also Be Interested in

AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $19.1290
Broadcom Limited
Lowest to $0.8166

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,124 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess