Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 249414-N82231
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N82231 CAD Model

Description

The Intel electronic component with Win Source Part Number 249414-N82231 is a low-popularity product with limited supply and demand status.

  • Manufacturer: Intel
  • Win Source Part Number: 249414-N82231
  • Popularity: low
  • Supply and Demand Status: limited
  • Suitable for: use in various electronic applications
  • Features: designed to provide high performance and reliability

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for N1NB80
Samsung
Need more? Email Us
ECAD model for N3GRFMA
NVIDIA
Need more? Email Us
ECAD model for N12E-GTX-A1
NVIDIA
Need more? Email Us
ECAD model for N11M-PT2-S-B1
NVIDIA
Need more? Email Us
ECAD model for N11M-PT1-S-B1
NEC-TOKIN
Need more? Email Us
ECAD model for N3216Z122T01
AVX Corporation
Need more? Email Us
ECAD model for N0JE337M006RWJ
AVX Corporation
Need more? Email Us
ECAD model for N0JD107M006RWJ
NEC-TOKIN
Need more? Email Us
ECAD model for N3216A4Z601T01

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention