Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391222-UPC832G2-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC832G2-E2 CAD Model

Description

The UPC832G2-E2 is a wideband silicon monolithic IC designed for use as an amplifier, primarily in CATV systems. This integrated circuit from NEC offers a cost-effective solution for signal amplification, providing excellent performance characteristics within its specified frequency range. It is designed to improve signal strength and quality in various communications applications.

Applications:

  • CATV Systems: Used as a line amplifier to boost signal strength in cable television networks.
  • Satellite Receivers: Can be used to amplify signals in satellite receiver front-ends.
  • Wideband Amplifiers: Suitable for general-purpose wideband amplification needs.
  • Communication Equipment: Employed in various communication devices requiring signal amplification.

Features:

  • Wideband Operation: Designed for operation over a broad range of frequencies, making it suitable for various applications.
  • High Gain: Provides significant signal amplification, improving signal strength and quality.
  • Low Noise Figure: Minimizes noise introduced during amplification, preserving signal integrity.
  • Monolithic IC: Compact design integrating multiple components on a single chip, enhancing reliability and reducing size.
  • High Linearity: Ensures minimal signal distortion during amplification.

Benefits:

  • Improved Signal Quality: Amplifies signals while minimizing noise, resulting in clearer and more reliable signal transmission.
  • Cost-Effective Solution: Provides a cost-efficient means of signal amplification compared to discrete component solutions.
  • Simplified Circuit Design: Reduces the complexity of circuit design, saving time and resources.
  • Enhanced System Performance: Improves the overall performance of communication systems by boosting signal strength.
  • Increased Reliability: The integrated design enhances the reliability and longevity of the amplifier.

Additional Details:

The UPC832G2-E2 typically operates with a single power supply. Specific details on voltage and current requirements can be found in the product datasheet. The IC is often packaged in a small outline package (SOP) or similar, making it easy to integrate into existing circuit boards. Its high gain and low noise figure make it an excellent choice for applications requiring high-performance amplification. Ensure proper heat sinking and voltage regulation to maximize its lifespan and performance.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U7001BG
Toshiba Semiconductor and Storage
HIGH EFFICIENCY DIODE (SWITCHING TYPE POWER SUPPLY, CONVERTER & CHOPPER APPLICATIONS)
Need more? Email Us
ECAD model for U5DL2C48A
UTC
Need more? Email Us
ECAD model for UA2311L
UTC
SINGLE SCHMITT-TRIGGER INVERTER GATE
Lowest to $0.0440
ECAD model for U74LVC1G14G-AF5-R
ELAN Microelectronics
Need more? Email Us
ECAD model for U8811-DB101QXQ
Atmel
Need more? Email Us
ECAD model for U4030B-AFLG3
NEC
Need more? Email Us
ECAD model for UA2-3SNJ
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U2GWJ2C42
Atmel
Need more? Email Us
ECAD model for U4314B-AFPG3

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention