EN
  • EN
  • DE

P28F020-200

Part No P28F020-200
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1022286-P28F020-200
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P28F020-200 CAD Model

Description

The P28F020-200 is a 2-Megabit (256K x 8) Flash Memory device manufactured by Intel. This memory device is designed for applications requiring non-volatile storage of data and code. It is typically used in embedded systems, industrial equipment, and other applications where data retention is crucial even when power is removed.

Applications

  • Embedded Systems: Storing firmware, configuration data, and application code in embedded microcontrollers and microprocessors.
  • Industrial Control Equipment: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation systems for storing operating parameters and application software.
  • BIOS Storage: Can be used to store the Basic Input/Output System (BIOS) in older computer systems.
  • Data Logging: Recording data from sensors or other sources in remote data logging applications.
  • Networking Equipment: Storing configuration settings and boot code in network routers and switches.

Features

  • 2-Megabit (256K x 8) Memory Organization: Provides a storage capacity of 2,097,152 bits, organized as 262,144 bytes.
  • Parallel Interface: Uses a standard parallel interface for reading and writing data.
  • Fast Access Time: Features a read access time of 200ns.
  • Sector Erase: Supports sector erase mode, allowing for selective erasure of memory blocks.
  • Single Voltage Operation: Operates from a single 5V power supply.
  • High Endurance: Specified for a certain number of program/erase cycles.
  • JEDEC Standard Packaging: Available in industry-standard packages for easy integration.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and system reliability.
  • High Performance: Offers fast read access times for quick data retrieval.
  • Reliable Data Storage: Provides robust and reliable data storage for critical applications.
  • Ease of Use: Simple parallel interface for easy integration with existing systems.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage requirements.

Additional Details

The P28F020-200 typically requires external address decoding logic and control signals for proper operation. The datasheet provides detailed specifications on the memory organization, timing characteristics, operating voltage range, and operating temperature range. Careful consideration must be given to the timing requirements and interface signals to ensure reliable data storage and retrieval.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess