EN
  • EN
  • DE

P83C51KB

Part No P83C51KB
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083710-P83C51KB
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P83C51KB CAD Model

Description

The P83C51KB is a microcontroller manufactured by Intel, belonging to the popular 8051 family. It's a versatile device designed for a wide array of embedded control applications, balancing performance, memory, and peripheral integration. This microcontroller is a reliable choice for designs ranging from simple control systems to more complex data processing tasks.

Applications

  • Industrial Automation: Utilized in programmable logic controllers (PLCs), motor drives, and process control systems.
  • Consumer Electronics: Found in appliances, remote controls, and various handheld devices.
  • Instrumentation: Integrated in digital meters, data loggers, and testing equipment.
  • Automotive Systems: Used in car alarm systems, dashboard controls, and engine management.
  • Communication Equipment: Implemented in modems, routers, and serial communication interfaces.

Features

  • 80C51 Architecture: Based on the industry-standard 8051 core, ensuring code compatibility and ease of use.
  • 16 MHz Clock Frequency: Provides robust processing capability for real-time applications.
  • 8 KB of On-Chip ROM: Offers sufficient program storage for a variety of embedded applications.
  • 256 Bytes of On-Chip RAM: Provides ample data storage for variables and temporary data.
  • 32 Programmable I/O Lines: Allows flexible interfacing with external sensors and devices.
  • Three 16-Bit Timer/Counters: Enables precise timing and counting operations.
  • UART Serial Port: Facilitates serial communication with other devices and systems.
  • Six Interrupt Sources: Provides quick response to external events.

Benefits

  • Versatility: Suitable for a wide variety of embedded control applications.
  • Ease of Use: Based on the widely adopted 8051 architecture, simplifying programming and debugging.
  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Reliable: Designed for robust operation in harsh environments.
  • Wide Range of Development Tools: Supported by numerous compilers, debuggers, and emulators.

Additional Details

The P83C51KB operates on a 5V power supply and is available in a variety of packages. It includes features like a watchdog timer for enhanced system reliability. The microcontroller's comprehensive set of peripherals and its compatibility with the 8051 instruction set make it a popular choice for both new designs and legacy system upgrades. Its robust architecture and the availability of extensive development resources ensure reliable and efficient development processes.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess