EN
  • EN
  • DE

PC28F256K3C120

Part No PC28F256K3C120
Manufacturer Intel
Catalog OEM Parts (O - R)
Description PC28F256K3C120 Intel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084012-PC28F256K3C120
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC28F256K3C120 CAD Model

Description

The PC28F256K3C120 is a 256-Mbit (32M x 8) CMOS Flash Memory component manufactured by Intel. It's designed for high-performance, high-density storage in embedded systems. This memory offers a wide range of features aimed at improving system performance, reliability, and flexibility.

Applications:

  • Embedded systems requiring non-volatile storage.
  • Networking equipment, such as routers and switches.
  • Industrial control systems.
  • Automotive electronics (e.g., engine control units, infotainment systems).
  • Portable devices, including handheld computers and data loggers.

Features:

  • High Density: 256 Mbit provides ample storage for code and data.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Sector Architecture: Uniform sector size simplifies memory management and programming.
  • Fast Read Access Time: 120 ns access time ensures quick data retrieval.
  • Program/Erase Suspend Capability: Allows interruption of program or erase operations to read data from other sectors.
  • Security Features: Block locking and password protection enhance data security.
  • Extended Temperature Range: Suitable for use in harsh environments.

Benefits:

  • Increased System Performance: Fast read access time reduces latency and improves overall system responsiveness.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, extending battery life in portable applications.
  • Enhanced Data Security: Block locking and password protection prevent unauthorized access to sensitive data.
  • Simplified Memory Management: Uniform sector architecture simplifies programming and reduces overhead.
  • Improved Reliability: Robust design and error correction features ensure data integrity and prevent corruption.
  • Flexibility: Program/Erase Suspend capability enables real-time updates without interrupting critical system operations.

Additional Details:

The PC28F256K3C120 operates from a single 3.0V power supply. It supports both asynchronous and synchronous read operations. The device is available in a surface-mount package. It features a JEDEC standard pinout for easy integration with other components.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess