EN
  • EN
  • DE

PC28F256P30BF

Part No PC28F256P30BF
Manufacturer Intel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA-64
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 725891-PC28F256P30BF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F256P30BF CAD Model

Description

The PC28F256P30BF is a 256-Mbit (32 Mbyte) Parallel Flash Memory device manufactured by Intel (now Micron). It's part of Intel's StrataFlash Memory family, known for its high performance, reliability, and low power consumption. It is designed for embedded applications requiring non-volatile storage.

Applications

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics (e.g., digital cameras, MP3 players)

Features

  • 256-Mbit (32 Mbyte) storage capacity
  • Parallel interface for high-speed data access
  • 3.0V power supply
  • Asynchronous page mode read operation
  • Burst mode read operation
  • Erase Suspend/Resume
  • Program Suspend/Resume
  • Common Flash Interface (CFI) compliant
  • Top Boot Configuration

Benefits

  • High-density storage for embedded applications
  • Fast read and write operations due to parallel interface
  • Low power consumption extends battery life in portable devices
  • Flexible memory management with Erase Suspend/Resume and Program Suspend/Resume features
  • Standardized interface (CFI) simplifies integration
  • Reliable data storage in harsh environments

Technical Specifications

The PC28F256P30BF operates at 3.0V and offers a parallel interface for data transfer. It supports asynchronous page mode read operations for fast data retrieval. The device also features burst mode read operation for even faster data transfer. The erase and program operations can be suspended and resumed, allowing for flexible memory management. The device is compliant with the Common Flash Interface (CFI) standard, ensuring compatibility with various systems. The PC28F256P30BF uses a top boot configuration. The operating temperature ranges from -40°C to +85°C.

The device supports a variety of memory management features, including erase suspend and resume, which allows the erase operation to be paused and resumed later without losing data. The program suspend and resume features provide similar functionality for program operations. These features are essential for embedded systems that require flexible memory management.

The PC28F256P30BF is designed for reliable data storage in harsh environments. It can withstand a wide range of operating temperatures and is resistant to shock and vibration. These features make it suitable for automotive electronics, industrial control systems, and other demanding applications.

Intel's (now Micron) PC28F256P30BF is a high-performance, reliable, and low-power 256-Mbit parallel flash memory device designed for embedded applications requiring non-volatile storage. Its flexible memory management features, standardized interface, and rugged design make it a versatile choice for a wide range of applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9884 $79.9884
2+ $77.4890 $154.9780
3+ $74.9895 $224.9685
4+ $72.4901 $289.9604
6+ $64.9907 $389.9442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess