Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834009-PMB5502E300
Ultra Librarian 3D Model Ultra Librarian PMB5502E300 CAD Model

Description

The PMB5502E300 is a baseband processor from Intel, designed for use in mobile devices. It is a key component in cellular communication, handling the processing of signals between the radio frequency (RF) front-end and the application processor.

Applications

  • Smartphones
  • Tablets
  • Cellular modems
  • Other mobile communication devices

Features

  • Baseband Processing: Handles modulation and demodulation of signals.
  • Protocol Handling: Implements cellular communication protocols (e.g., GSM, UMTS, LTE).
  • Power Management: Integrated power management features to optimize battery life.
  • Interface: Interfaces with RF front-end and application processor.
  • Security Features: Incorporates security features for secure communication.

Benefits

  • Improved Call Quality: Enables clear and reliable voice communication.
  • Faster Data Speeds: Supports high-speed data transfer for seamless browsing and streaming.
  • Extended Battery Life: Optimized power consumption for longer usage time.
  • Enhanced Security: Protects against unauthorized access and data breaches.
  • Seamless Connectivity: Ensures reliable connectivity across different networks.

Additional Details

The PMB5502E300 baseband processor integrates various functionalities to facilitate cellular communication. It supports multiple cellular standards, including GSM, UMTS, and LTE. This ensures compatibility with different network infrastructures worldwide. The processor performs crucial tasks like channel coding, error correction, and signal processing to maintain signal integrity and data accuracy.

Furthermore, it features advanced power management capabilities to minimize energy consumption during both active communication and idle periods. This optimizes battery life, allowing users to stay connected for longer periods without needing to recharge their devices frequently. The PMB5502E300 also supports various interface options for seamless integration with other components in the mobile device, such as the RF front-end and application processor.

The integration of security features protects user data and prevents unauthorized access. The processor employs encryption and authentication mechanisms to ensure secure communication and safeguard sensitive information. This is particularly important in today's mobile environment, where devices are increasingly used for financial transactions and storing personal data.

In summary, the PMB5502E300 baseband processor is a critical component in modern mobile devices. Its advanced features, efficient power management, and robust security mechanisms make it well-suited for demanding applications requiring reliable and secure cellular communication.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
Mitsubishi
Lowest to $0.6307
ECAD model for SIM-SL-8P-1.5-E1500
Artesyn Embedded Technologies
Lowest to $21.0209
ECAD model for SIL06C-12SADJ-VY
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY1344-485LF
TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
ALPS Electric
Need more? Email Us
ECAD model for SK5AB00280
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
Skyworks Solutions Inc.
Lowest to $0.4904
ECAD model for SKY85612-11

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention