EN
  • EN
  • DE

SKY125-030-017-R-P

Part No SKY125-030-017-R-P
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837790-SKY125-030-017-R-P
Ultra Librarian 3D Model Ultra Librarian SKY125-030-017-R-P CAD Model

Description

The SKY125-030-017-R-P is a silicon PIN diode limiter from Skyworks Solutions Inc. This component is designed for receiver protection in various applications, offering robust performance and reliable protection against high-power signals.

Applications

  • Receiver Protection: Protecting sensitive receiver circuitry from damage due to high-power signals, such as those from nearby transmitters or ESD events.
  • Radar Systems: Limiting power levels in radar receivers to prevent saturation or damage to low-noise amplifiers (LNAs).
  • Communication Systems: Ensuring the integrity of communication receivers in the presence of strong interfering signals.
  • Test and Measurement Equipment: Safeguarding sensitive measurement equipment from excessive input power.
  • Electronic Warfare (EW) Systems: Protecting EW receivers from strong radar or communication signals.

Features

  • Silicon PIN Diode: Utilizes a silicon PIN diode for fast and effective limiting action.
  • Low Insertion Loss: Minimizes signal attenuation in the normal operating range.
  • High Power Handling: Capable of withstanding high input power levels without degradation.
  • Fast Recovery Time: Quickly recovers after a high-power signal event, allowing for continuous operation.
  • Surface Mount Package: Designed for easy integration into circuit boards using surface mount technology.

Benefits

  • Enhanced Receiver Protection: Protects sensitive receiver components from damage, improving system reliability.
  • Improved System Performance: Low insertion loss ensures minimal signal degradation.
  • Increased System Robustness: High power handling capability allows the system to withstand high-power transients.
  • Simplified Design: Surface mount package simplifies circuit board design and assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for receiver protection compared to other methods.

Additional Details

The SKY125-030-017-R-P's key specifications typically include parameters like insertion loss, return loss, isolation, power handling capability (CW and pulsed), and recovery time. The specific values for these parameters can be found in the product datasheet provided by Skyworks Solutions Inc.

The device operates by changing its impedance in response to the input power level. At low power levels, the diode exhibits low insertion loss, allowing signals to pass through with minimal attenuation. When a high-power signal is applied, the diode's impedance changes, reflecting the signal and limiting the power reaching the receiver. The fast recovery time ensures that the receiver can quickly resume normal operation after the high-power event.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess