EN
  • EN
  • DE

R80C186

Part No R80C186
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007669-R80C186
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R80C186 CAD Model

Description

The R80C186 is a high-integration 16-bit embedded processor from Intel. It's an enhanced version of the original 80186 processor, building upon the 8086 architecture with integrated peripherals to reduce system component count and cost. The processor's architecture allows for efficient code execution, making it suitable for various real-time control applications.

Applications

  • Industrial Automation
  • Embedded Control Systems
  • Data Acquisition Systems
  • Networking Equipment
  • Telecommunications Devices

Features

  • 16-bit Architecture: Provides compatibility with existing 8086/8088 software and hardware.
  • Integrated DMA Controller: Allows for high-speed data transfer between memory and peripherals without CPU intervention.
  • Programmable Timers: Enables precise timing and control in embedded applications.
  • Interrupt Controller: Manages interrupt requests from various peripherals.
  • Clock Generator: Provides system clock signals for synchronous operation.
  • Memory Interface: Supports direct connection to external memory devices.

Benefits

  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Improved Performance: DMA controller enhances data transfer rates, boosting overall system performance.
  • Simplified Design: Integration simplifies the design process and reduces board complexity.
  • Real-Time Control: Programmable timers and interrupt controller enable precise real-time control.
  • Software Compatibility: Compatible with existing 8086/8088 software, preserving software investments.

Additional Details

The R80C186 operates at various clock speeds, typically ranging from 8 MHz to 25 MHz. It supports up to 1 MB of memory through a segmented memory architecture. The integrated DMA controller supports multiple channels, allowing for concurrent data transfers. The interrupt controller manages both internal and external interrupt sources. It is typically packaged in a ceramic or plastic leaded chip carrier (PLCC) or quad flat pack (QFP) package.

The R80C186 is particularly useful in applications where cost, performance, and integration are critical. Its ability to handle real-time tasks and its compatibility with established software bases make it a versatile choice for embedded systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess