EN
  • EN
  • DE

RG82855GMC

Part No RG82855GMC
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294291-RG82855GMC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82855GMC CAD Model

Description

The Intel RG82855GMC is a graphics and memory controller hub (GMCH) that supports Intel Pentium 4 processors. It is a crucial component in desktop computer systems, providing the interface between the processor, memory, and graphics controller.

Applications:

  • Desktop Computers
  • Workstations
  • Embedded Systems

Features:

  • Supports Intel Pentium 4 processors with a 400/533 MHz system bus.
  • Integrated Intel Extreme Graphics 2 engine for enhanced graphics performance.
  • Supports up to 2GB of DDR SDRAM memory for efficient data processing.
  • Provides AGP 4X interface for external graphics card support.
  • Integrated display controller for CRT and LCD monitors.
  • Direct Media Interface (DMI) for communication with the I/O Controller Hub (ICH).

Benefits:

  • Enhanced System Performance: The RG82855GMC optimizes data transfer between the processor, memory, and graphics components, resulting in improved system responsiveness and performance.
  • Integrated Graphics: The integrated Intel Extreme Graphics 2 engine provides sufficient graphics capabilities for everyday computing tasks, reducing the need for a separate graphics card in some applications.
  • Memory Support: Supports up to 2GB of DDR SDRAM memory, allowing for efficient multitasking and smooth operation of memory-intensive applications.
  • Flexibility: The AGP 4X interface allows users to upgrade to a dedicated graphics card for enhanced gaming or professional graphics applications.
  • Cost-Effective Solution: Integrating graphics and memory control functions into a single chip reduces overall system cost and complexity.

Additional Details:

The RG82855GMC is typically paired with an I/O Controller Hub (ICH) via the Direct Media Interface (DMI). The ICH provides support for peripherals such as USB, audio, and storage devices. The chipset supports various display outputs, including CRT and LCD monitors. It is designed to meet the power and thermal requirements of desktop and embedded computing environments.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5110 $70.0440
9+ $14.3682 $129.3138
13+ $13.9189 $180.9457
18+ $13.4696 $242.4528
23+ $13.0203 $299.4669
30+ $11.6736 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess