EN
  • EN
  • DE

S80C196NU50

Part No S80C196NU50
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description MCU 16-bit MCS96 CISC ROMLess 5V 100-Pin SQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Win Source Part Number 1090448-S80C196NU50
Categories Embedded - Microcontrollers
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80C196NU50 CAD Model

Description

The S80C196NU50 is a high-performance 16-bit microcontroller manufactured by Intel. It belongs to the MCS-96 family and is designed for demanding real-time control applications. The 'NU' designation typically refers to specific features or memory configurations, while the '50' indicates a 50 MHz clock speed. It integrates a variety of peripherals on a single chip, offering a compact and cost-effective solution for embedded systems.

Applications

  • Motor Control: Used in controlling the speed and position of motors in various industrial and automotive applications.
  • Robotics: Implemented in robotic systems for controlling actuators and sensors.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Control Systems: Utilized in engine management systems, anti-lock braking systems (ABS), and other automotive control applications.
  • Power Management Systems: Applied in power supplies and other power management systems for controlling voltage and current.

Features

  • 16-bit Architecture: Provides efficient processing of data with a 16-bit data bus and address bus.
  • 50 MHz Clock Speed: Operates at 50 MHz, offering high processing performance for real-time control applications.
  • On-Chip A/D Converter: Integrated analog-to-digital converter for interfacing with analog sensors.
  • PWM Outputs: Pulse-width modulation (PWM) outputs for controlling motors and other actuators.
  • High-Speed I/O: Supports high-speed serial communication and parallel I/O.

Benefits

  • High Performance: 50 MHz clock speed provides fast and efficient processing of control algorithms.
  • Integrated Peripherals: On-chip A/D converter and PWM outputs reduce the need for external components.
  • Simplified Design: Integration of peripherals simplifies hardware and software design efforts.
  • Real-Time Control: Designed for real-time control applications with fast interrupt response times.
  • Cost-Effective Solution: Integration of features reduces overall system cost.

Additional Details

The S80C196NU50 microcontroller incorporates peripherals such as a capture/compare unit, a serial communication interface (SCI), and a watchdog timer. It supports various memory configurations, including on-chip RAM and external memory interfaces. The package type can vary but is typically a plastic quad flat pack (PQFP) or a plastic leaded chip carrier (PLCC). The device is designed for operation in industrial temperature ranges.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess