The TL082ACN, manufactured by STMicroelectronics, is a high-speed JFET-input operational amplifier designed to offer a well-balanced combination of features that make it suitable for a wide array of applications. With its low input bias and offset currents, as well as a high slew rate, the TL082ACN is an excellent choice for audio, telecommunications, and instrumentation systems.
Key Features
- High Slew Rate: The device boasts a high slew rate of 16 V/μs, which is beneficial for applications requiring fast signal response.
- Low Power Consumption: It operates with low power, making it ideal for battery-powered devices and energy-efficient applications.
- Wide Common-Mode: The input common-mode voltage range includes the negative supply, thereby enhancing the operational amplifier's versatility.
- Large Output Voltage Swing: Outputs can swing from close to the power supply rails, maximizing the dynamic range in various applications.
Applications
The TL082ACN is adept for an extensive range of applications including:
- Audio and Hi-Fi Systems
- Active Filters
- Sample and Hold Circuits
- Signal Processing
- Telecommunications
- Instrumentation
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±4V to ±18V
Input Offset Voltage
15 mV (max)
Input Bias Current
30 pA (typical)
Differential Input Voltage
±30V
Operating Temperature Range
0°C to +70°C
The TL082ACN is encapsulated in a DIP-8 (Dual In-line Package) which is suitable for through-hole mounting, thus ensuring easy integration into a variety of circuit boards and systems. With its robust design and proven reliability, the TL082ACN from STMicroelectronics stands as a prime choice for designers seeking a cost-effective yet high-performing operational amplifier.