Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Level Shifter
Applications Consumer Video
Standards HDMI 1.3
Control Interface Serial
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 48-QFN
Supplier Device Package 48-QFN-EP (7x7)
Base Product Number STHDLS
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 345534-STHDLS101QTR
Ultra Librarian 3D Model Ultra Librarian STHDLS101QTR CAD Model

Description

STHDLS101QTR by STMicroelectronics

The STHDLS101QTR is a high-performance, state-of-the-art product from STMicroelectronics, designed to cater to a wide range of applications that demand reliability, efficiency, and precision. This component is a testament to STMicroelectronics' commitment to providing innovative solutions in the semiconductor space.

At the heart of the STHDLS101QTR lies advanced technology that allows it to perform exceptionally well in various environments and conditions. It is built using robust materials that ensure longevity and consistent performance, making it a preferred choice for engineers and developers looking to incorporate a trustworthy component into their designs.

One of the key features of the STHDLS101QTR is its compact size, which makes it an ideal candidate for space-constrained applications. Despite its small footprint, it does not compromise on functionality or power, offering an optimal balance between size and performance. This makes it suitable for use in portable devices, wearables, and other applications where space is at a premium.

The versatility of the STHDLS101QTR is further enhanced by its compatibility with various signal types and communication protocols. It is designed to interface seamlessly with other components in a system, ensuring smooth data transfer and reducing the risk of compatibility issues. This interoperability is crucial for modern electronic systems that require a high degree of integration.

STMicroelectronics has also prioritized safety and reliability in the design of the STHDLS101QTR. It incorporates several protective features to safeguard against electrical surges, temperature extremes, and other potential hazards. This proactive approach to protection not only extends the lifespan of the product but also ensures the safety of the end-user and the integrity of the application it is used in.

In conclusion, the STHDLS101QTR from STMicroelectronics represents a blend of innovation, quality, and versatility. Its robust design, coupled with cutting-edge technology, makes it a highly reliable component for a diverse range of electronic applications. Whether you are working on a complex industrial system or a compact consumer device, the STHDLS101QTR is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
Texas Instruments
3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Need more? Email Us
ECAD model for LMH0356SQ-40
NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.1732
ECAD model for BA7046
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
ON Semiconductor
Low-cost 3-Channel Video Filter Drivers for SD/PS/HD | IC VIDEO FILTER DVR 3CH 14-TSSOP
Lowest to $0.5485
ECAD model for FMS6203MTC1406
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1266 $65.6586
51+ $2.5652 $130.8252
79+ $2.4851 $196.3229
108+ $2.4048 $259.7184
140+ $2.3246 $325.4440
187+ $2.0853 $389.9511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention