EN
  • EN
  • DE

ADA4096-2WARMZ-R7

Part No ADA4096-2WARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 786kHz
-3db Bandwidth 152kHz
Current - Input Bias 3nA
Voltage - Input Offset 35μV
Supply Current 60μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADA4096
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139410-ADA4096-2WARMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4096-2WARMZ-R7 CAD Model

Description

Product Overview: ADA4096-2WARMZ-R7 by Analog Devices Inc.

The ADA4096-2WARMZ-R7 is a high-performance, dual operational amplifier (op-amp) developed by Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision op-amp offers a unique combination of low power consumption and high accuracy, making it an excellent choice for a wide range of applications including sensor interfacing, filters, and precision amplification circuits.

Key Features:

  • Low Offset Voltage: The ADA4096-2WARMZ-R7 boasts an ultra-low input offset voltage, which significantly reduces error in high-precision applications.
  • Low Power: With its low power consumption, this op-amp is ideal for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: Its wide supply voltage range provides flexibility in various circuit configurations and ensures compatibility with a broad spectrum of signal levels.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of this device ensures accuracy in the presence of common-mode noise, which is critical for precision measurement systems.
  • Over-The-Temperature Performance: It is designed to maintain its performance over a wide temperature range, ensuring reliability in challenging environmental conditions.

Applications:

  • Instrumentation amplifiers
  • Active filters
  • Buffer amplifiers
  • Portable medical devices
  • Industrial process controls

Package and Reliability:

The ADA4096-2WARMZ-R7 comes in a compact MSOP-8 (Micro Small Outline Package) that is suitable for space-constrained applications. This packaging is not only space-efficient but also ensures robustness and durability. Analog Devices Inc. is known for its commitment to high-quality products, and this op-amp is no exception, with reliability testing that guarantees performance even under strenuous conditions.

Ordering and Compliance:

The "R7" suffix in the product number indicates that this op-amp is available in a 7-inch reel, facilitating easy integration into automated manufacturing processes. Compliance with RoHS (Restriction of Hazardous Substances) standards ensures that the ADA4096-2WARMZ-R7 is environmentally friendly and suitable for use in a variety of markets worldwide.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7014 $58.5070
11+ $9.6012 $105.6132
17+ $9.3012 $158.1204
23+ $9.0011 $207.0253
29+ $8.7011 $252.3319
39+ $7.8010 $304.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess