EN
  • EN
  • DE

SL9XL

Part No SL9XL
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron D 440 2.0GHz (64bit LGA775)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955349-SL9XL
Series *
Ultra Librarian 3D Model Ultra Librarian SL9XL CAD Model

Description

The Intel SL9XL is a mobile processor, specifically a Mobile Intel Pentium 4 processor. Designed for laptop computers, it offers a balance of performance and power efficiency suitable for a range of mobile computing tasks.

Applications

  • Laptop computers for general use
  • Mobile workstations for professional applications
  • Portable gaming systems
  • Educational laptops
  • Business laptops for office productivity

Features

  • NetBurst Microarchitecture: This architecture allowed for high clock speeds, enhancing performance in demanding applications.
  • Hyper-Threading Technology (HTT): Enables a single physical processor core to act as two logical processors, improving multitasking capabilities.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage based on the workload, conserving power and reducing heat.
  • 512KB L2 Cache: Provides fast access to frequently used data, reducing latency and improving overall performance.
  • 400 MHz Front Side Bus (FSB): Facilitates high-speed communication between the processor and the chipset.

Benefits

  • Improved Multitasking: Hyper-Threading Technology allows users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Power Efficiency: SpeedStep Technology optimizes power consumption, extending battery life in laptop computers.
  • Responsive Performance: The combination of high clock speed and large L2 cache ensures smooth and responsive operation in a variety of applications.
  • Reliable Operation: Intel's reputation for quality and reliability ensures stable and dependable performance over time.
  • Compatibility: Designed to work with a wide range of laptop chipsets and motherboards.

Additional Details

The Intel SL9XL Mobile Pentium 4 processor typically operates at a clock speed around 3.06 GHz. It is based on the Northwood core and utilizes a 478-pin micro-PGA (mPGA478) socket. The processor also supports MMX, SSE, and SSE2 instruction sets, enhancing its capabilities in multimedia and other computationally intensive tasks. Its thermal design power (TDP) is relatively high compared to modern mobile processors, reflecting the technology of its era. However, the benefits of Hyper-Threading and a substantial L2 cache contributed significantly to its performance profile.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess