Products specifications

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1266532-TE28F004B5T80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TE28F004B5T80 CAD Model

Description

The TE28F004B5T80 is a 4-Mbit (512 K x 8) Boot Block Flash Memory device manufactured by Intel. This non-volatile memory is designed for storing firmware, boot code, and other critical data in embedded systems. It provides fast read access times and reliable data storage, making it suitable for a variety of applications requiring quick startup and robust performance.

Applications:

  • Embedded Systems: Stores boot code and firmware in microcontrollers and embedded processors.
  • Networking Equipment: Holds configuration data and boot images in routers, switches, and modems.
  • Industrial Control Systems: Retains program code and calibration data in industrial automation equipment.
  • Consumer Electronics: Stores firmware and user settings in set-top boxes, digital TVs, and game consoles.
  • Automotive Electronics: Contains boot code and system software in automotive control units (ECUs).

Features:

  • 4-Mbit (512 K x 8) Capacity: Provides ample storage for boot code and firmware.
  • Boot Block Architecture: Protects critical boot code from accidental erasure.
  • Fast Read Access Time: Enables quick startup and efficient code execution.
  • Erase Suspend Capability: Allows interruption of erase operations for faster programming.
  • Sector Protection: Prevents accidental overwriting of critical memory sections.

Benefits:

  • Fast System Startup: Quick read access times ensure rapid boot-up of embedded systems.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Secure Boot Code: Boot block architecture protects critical boot code from corruption.
  • Flexible Programming: Erase suspend and sector protection features enhance programming efficiency.
  • Robust Performance: Designed for reliable operation in a wide range of environmental conditions.

Additional Details:

The TE28F004B5T80 typically operates on a 5V power supply. It supports various programming and erase operations, as detailed in the manufacturer's datasheet. The device is available in a DIP or PLCC package for easy integration into existing systems. Detailed information on timing characteristics, erase cycles, and data retention can be found in the product datasheet. The T80 indicates an access time of 80ns.

You May Also Be Interested in

SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.3506
ECAD model for SPP9435
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to $1.8809
ECAD model for STP20NM65N
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention