Product Description for CA3140S
The CA3140S is an integrated circuit operational amplifier that combines the features of both high-speed Bipolar and MOS technologies. This OP-AMP provides a combination of high-speed and high-output current capacity that is ideal for multiple electronic applications.
- Applications and Projects:
- Industrial Instrumentation
- Audio Processing
- Data Acquisition Systems
- Temperature Controllers
- Features and Benefits:
- Fast slew rate of 9V/us
- High-input impedance
- Low-input current and voltage drift
- Wide bandwidth for enhanced performance
- Additional Details:
- Power Supply Range: 4V to 36V
- Operating Temperature Range: -55°C to +125°C