Products specifications

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Intersil
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 500 kHz
Current - Input Bias 0.05 pA
Voltage - Input Offset 2 mV
Current - Supply 450µA
Current - Output / Channel 27 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 98 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 576123-CA5420AM
Ultra Librarian 3D Model Ultra Librarian CA5420AM CAD Model

Description

The 576123-CA5420AM is a general-purpose operational amplifier with rail-to-rail output.

  • Application: instrumentation, OP amps, and buffer amp
  • Circuit: Single
  • Slew Rate: 0.5V/μs
  • Gain Bandwidth Product: 500 kHz
  • Supply Voltage: 2V to 20V
  • Mounting: Surface Mount
  • Package: 8-SOIC

You May Also Be Interested in

Texas Instruments
IC OPAMP INSTR 5MHZ 16SOIC
Lowest to $47.5038
ECAD model for PGA207UAE4
Texas Instruments
IC OPAMP GP 1MHZ RRO 8SOIC
Lowest to $0.5602
ECAD model for OPA348AIDR
Texas Instruments
IC OPAMP GP 6.5MHZ RRO SOT23-5
Lowest to $1.0773
ECAD model for OPA374AIDBVRG4
Texas Instruments
SP Amp Variable Gain Amp Single ±18V 8-Pin SOIC Tube / IC OPAMP PGA 1.5MHZ 8SOIC
Lowest to $12.6444
ECAD model for PGA103U
Texas Instruments
IC OPAMP GP 7MHZ RRO SOT23-5
Lowest to $2.3940
ECAD model for OPA364IDBVR
Linear Technology
Active Filter Single Low Pass 4th Order 10MHz 8-Pin SOIC N / Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter | IC OPAMP DIFF 1 CIRCUIT 8SO
Lowest to $10.9200
ECAD model for LT6600IS8-10
Texas Instruments
IC OPAMP GP 7MHZ RRO SOT23-5
Lowest to $1.6404
ECAD model for OPA364AIDBVR
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1973 $66.5919
6+ $18.2132 $109.2792
9+ $17.6440 $158.7960
12+ $17.0749 $204.8988
16+ $16.5057 $264.0912
21+ $14.7982 $310.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,764 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention