Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Intersil
Package Bulk
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 230kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920252-HIN213ECB
Ultra Librarian 3D Model Ultra Librarian HIN213ECB CAD Model

Description

The Intersil 920252-HIN213ECB is an interface integrated circuit designed for drivers, receivers, and transceivers.

  • Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
  • Series: (None)
  • Type: Transceiver
  • Package: Bulk
  • Standard Package: 1 piece
  • Protocol: RS232
  • Drivers: 4
  • Receivers: 5
  • Duplex: Full
  • Receiver Hysteresis: 500mV
  • Data Rate: 230kbps
  • Voltage Supply: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package/Case: 28-SOIC
  • Temperature Range: 0°C to 70°C
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: Affected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Intersil
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC TXRX CAN 5V HS 8SOIC / CAN 1Mbps 5V 8-Pin SOIC T/R
Lowest to $2.3637
ECAD model for SN65HVD257DR
Texas Instruments
IC TXRX CAN 3.3V 8CFP / CAN 1Mbps Standby 3.3V 8-Pin CFP Tube
Need more? Email Us
ECAD model for SN65HVD233SHKQ
Exar Corporation
IC TXRX RS232 ESD 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EHCP-L
Texas Instruments
IC LOW RS-232 DRVR/REC 20-SOIC / Quint Transmitter Triple Receiver RS-232 20-Pin SOIC T/R
Need more? Email Us
ECAD model for SN75LP196DWR
ON Semiconductor
System Basis Chip
Lowest to $7.6740
ECAD model for NCV7471DQ5R2G
Texas Instruments
IC TRANSCEIVER RS485 3.3V 8-DIP / Single Transmitter/Receiver RS-485 8-Pin PDIP Tube
Lowest to $7.9601
ECAD model for SN65HVD11P
Texas Instruments
EXTENDED COMMON-MODE RS-485 TRANSCEIVERS
Lowest to $0.8379
ECAD model for SN65HVD20D
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Lowest to $0.7182
ECAD model for SN74LVC240APW
Texas Instruments
IC CAN TXRX 5V 8SOIC / CAN 1Mbps Shutdown 5V 8-Pin SOIC Tube
Lowest to $2.1688
ECAD model for SN65HVD252D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention