Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Intersil
Series *
Package Bulk
Product Status Active
Base Product Number ISL97651
Standard Package 77 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1065970-ISL97651ARTZ
Ultra Librarian 3D Model Ultra Librarian ISL97651ARTZ CAD Model

Description

The 1065970-ISL97651ARTZ is a specialized power management integrated circuit (IC) designed for specific applications.

  • Series: ISL97651
  • Package: Bulk
  • Standard Package Quantity: 77 units
  • Status: Active
  • REACH Regulation: Unaffected
  • Suitable Applications: LED lighting systems, display panels, automotive electronics
  • MSL Level: Not Specified
  • Manufacturer: Intersil

You May Also Be Interested in

NXP / Nexperia
SBC, DCDC 1.5A VCORE FS1B CAN,15 / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $6.9596
ECAD model for MC35FS6513CAE
Maxim Integrated
IC DCDC CONV STPDN DL LDO 20TQFN
Lowest to $39.2906
ECAD model for MAX16922ATPH/V+
ON Semiconductor
AC DIMMER CONTROLLER
Need more? Email Us
ECAD model for FL5160MX
Analog Devices Inc.
IC SUPERCAP CHARGER 1A 12DFN
Need more? Email Us
ECAD model for LTC3625IDE-1#PBF
Texas Instruments
Need more? Email Us
ECAD model for SNP1X21
Renesas Electronics America
IC WIRELESS TRANSMITTER 40-VFQFP / PMIC
Lowest to $9.8245
ECAD model for P9235A-RBNDGI
Renesas Electronics America
DIGITAL GREEN-MODE SYNCHRONOUS R
Lowest to $0.3090
ECAD model for IW673-20
Mitsubishi
EARTH LEAKAGE CURRENT DETECTOR
Need more? Email Us
ECAD model for M54125L
Texas Instruments
IC PHOT FLSH CHRG/IGBT DVR 16QFN
Need more? Email Us
ECAD model for TPS65563ARGTT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention