Products specifications

Win Source Part Number 1065496-IRF630MFR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF630MFR CAD Model

Description

STMicroelectronics IRF630MFR Power MOSFET

The IRF630MFR from STMicroelectronics is a robust N-channel enhancement-mode Power MOSFET designed for high-performance power switching applications. This MOSFET is a fundamental component in a wide array of electronic devices, ranging from power supplies and converters to motor controllers and inverter circuits. The IRF630MFR is known for its high efficiency and reliability, making it a preferred choice for engineers and designers in the field of power electronics.

Key Features:

  • Voltage Capacity: The device can handle a drain-source voltage (V<sub>DS) of up to 200V, which is suitable for many high-voltage applications.
  • Current Handling: It has a continuous drain current (I<sub>D) rating of 9.3A, allowing it to manage considerable power levels.
  • Low R<sub>DS(on): With a low on-state resistance, typically 0.35 ohms, the MOSFET ensures reduced power losses and improved efficiency.
  • Fast Switching: The device features fast switching speeds, which is crucial for reducing switching losses in power conversion applications.
  • Thermal Performance: The IRF630MFR is encapsulated in a TO-220 package, which offers excellent thermal performance and heat dissipation.

Applications:

The versatility of the IRF630MFR allows it to be used in a multitude of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters
  • DC-to-DC converters
  • Motor drives
  • High-efficiency switching for power management in computing and telecommunications

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the IRF630MFR is no exception. The device is manufactured to meet the highest industry standards for performance and reliability, ensuring long-term stability and operation under various conditions.

Summary:

In summary, the IRF630MFR Power MOSFET from STMicroelectronics is an excellent choice for designers looking to implement efficient, high-voltage, and high-current switching in their power circuit designs. Its robustness, combined with low on-state resistance and fast switching capabilities, make it a highly efficient component for modern electronic applications.

You May Also Be Interested in

Hitachi, Ltd
8-BIT Otprom 3 Mhz Microcontroller PQFP100
Need more? Email Us
ECAD model for HD6473847F
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Hewlett Packard
Need more? Email Us
ECAD model for HSBZ840MAR24174
Omron
SENSOR THROUGH-BEAM 3M ANALOG / Through-Beam Optical Sensor 118.110" (3m) Analog
Need more? Email Us
ECAD model for F3EM2-005-150-AV
Protek Devices
Need more? Email Us
ECAD model for GBLC05CDN-LF-T7
Thomas & Betts
1/2Inchzinc Cond Hub W/grnd Screw
Need more? Email Us
ECAD model for HTGZ1
Hitachi, Ltd
Need more? Email Us
ECAD model for HM628512CLTT17
Tocos
5K M 4MM Cermet Pot
Need more? Email Us
ECAD model for G43ATB502M
Fagor
Diode Schottky 40V 2A 2-Pin SMB T/R
Need more? Email Us
ECAD model for FSS24 TRTB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention