Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 348755-STV6410ADT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV6410ADT CAD Model

Description

STV6410ADT Multimedia Switch from STMicroelectronics

The STV6410ADT is a versatile multimedia switch designed by STMicroelectronics, tailored for the smooth and efficient handling of audio and video signals in digital entertainment systems. This integrated circuit is engineered to facilitate the routing of multiple analog and digital signals, making it an ideal choice for applications such as DVD players, set-top boxes, and multimedia receivers.

Key Features

  • Multiple Inputs and Outputs: The STV6410ADT offers a variety of input and output channels, which include audio and video ports to support composite, S-video, and component signals. This feature allows for the connection of multiple devices, providing flexibility in managing various media sources.
  • High-Quality Signal Switching: Designed with signal integrity in mind, the STV6410ADT ensures minimal signal degradation during switching, thereby maintaining the quality of audio and video outputs.
  • Integrated Charge Pump: The built-in charge pump circuitry eliminates the need for external components, simplifying the design and reducing the overall bill of materials for the end product.
  • Low Power Consumption: With an emphasis on energy efficiency, the STV6410ADT operates with low power consumption, making it suitable for devices where power management is crucial.
  • Control Interface: It includes an I²C bus control interface, allowing for easy integration with microcontrollers and processors for command and control operations.
  • Compact Package: The device comes in a small package, optimizing board space and making it a practical solution for space-constrained applications.

Applications

The STV6410ADT is designed to meet the demands of modern multimedia systems. Its application areas are diverse and include:

  • Home Theater Systems
  • Digital Video Recorders (DVRs)
  • Audio/Video Receivers
  • Multi-function Televisions

In summary, the STV6410ADT from STMicroelectronics stands out as a high-performance multimedia switch that offers reliability, versatility, and ease of use for designers and engineers looking to create sophisticated audio and video systems. Its comprehensive feature set and efficient design make it a valuable component in the ever-evolving landscape of digital entertainment technology.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C33L05F00B000
Panjit
Lowest to $7.7616
ECAD model for S110T/R
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S1462AF-004
Samsung
Need more? Email Us
ECAD model for S1A0426C02-SO
Texas Instruments
Need more? Email Us
ECAD model for S10C4035FN
Micron Technology Inc.
Lowest to $1.5765
ECAD model for S1216AHTA-75LI-E
Samsung
Need more? Email Us
ECAD model for S1A0136A01-SO
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CF-C34TF
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Need more? Email Us
ECAD model for S16MD01

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1914 $65.7420
75+ $1.7982 $134.8650
115+ $1.7425 $200.3875
155+ $1.6856 $261.2680
200+ $1.6299 $325.9800
270+ $1.4618 $394.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,100 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention