Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785741-MAX293CSA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX293
Introduction Date June 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX293CSA+ CAD Model

Description

The MAX293CSA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this filter is designed for precision filtering tasks where a sharp cutoff is required.

Key Features

  • Pre-Tuned Frequency: The MAX293CSA+ comes with a fixed frequency that is factory set, eliminating the need for external components to tune the frequency, thereby simplifying design and saving board space.
  • Low Distortion: Its design ensures low distortion, making it suitable for high-fidelity audio applications and signal processing where maintaining signal integrity is crucial.
  • High Order Filter: Being an 8th-order filter, it provides a steep roll-off beyond the cutoff frequency, which is ideal for rejecting unwanted frequencies and noise.
  • Single-Supply Operation: It operates from a single +5V supply, which reduces power supply requirements and is compatible with many digital systems.
  • Compact Form Factor: The MAX293CSA+ is available in an 8-pin SOIC package, ideal for space-constrained applications.

Applications

The MAX293CSA+ is versatile and can be used in various applications, such as:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing and noise reduction
  • Signal conditioning in communication systems
  • Waveform generation
  • Filtering for medical instrumentation

Conclusion

Overall, the MAX293CSA+ from Maxim Integrated is a reliable and efficient solution for designers looking to implement high-quality filtering with minimal design effort. Its integration of advanced filtering capabilities into a single chip makes it an excellent choice for a wide range of applications that require precise signal conditioning.

You May Also Be Interested in

Maxim Integrated
IC FILTER ANALOG 8TH-ORD 28SOIC
Lowest to $26.1088
ECAD model for MAX274ACWI+T
Maxim Integrated
IC FILTR SW-CAP UNIV PROG 24-DIP
Lowest to $47.6834
ECAD model for MAX261BCNG+
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Lowest to $52.5110
ECAD model for MAX291CPA+
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Need more? Email Us
ECAD model for MAX296CSA+T
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to $10.0333
ECAD model for MAX291ESA+
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC / Active Filter Single Low Pass 10th Order 64kHz 8-Pin SOIC N Tube
Lowest to $74.1900
ECAD model for LTC1569CS8-6#PBF
Maxim Integrated
Lowest to $14.2762
ECAD model for MAX296CWE-T
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC / Active Filter Single Low Pass 10th Order 64kHz 8-Pin SOIC N Tube
Lowest to $7.1447
ECAD model for LTC1569IS8-6#PBF
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to $22.2199
ECAD model for MAX7404ESA+

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention