EN
  • EN
  • DE

MAX261BCNG+

Part No MAX261BCNG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTR SW-CAP UNIV PROG 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage - Operating 4.74 V to 12.6 V, ±2.37 V to 6.3 V
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 021373-MAX261BCNG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX261BCNG+ CAD Model

Description

The MAX261BCNG+ is a versatile, high-performance CMOS programmable universal active filter designed by Maxim Integrated. It is engineered to deliver precise filtering for a wide range of applications, including signal processing, communications, and instrumentation. The MAX261BCNG+ stands out for its flexibility, allowing users to configure it for various filter responses such as low-pass, high-pass, band-pass, and notch (band-reject) filters.

Key Features:

  • Programmable Frequency Range: The filter's corner frequency can be set from 0.1Hz to 25kHz, making it suitable for a broad spectrum of applications.
  • Filter Types: It can be programmed to function as a 2nd-order low-pass, high-pass, band-pass, or notch filter, with the added capability of cascading units for higher-order filter responses.
  • Q Factor and Gain Control: Users can adjust the quality factor (Q) and the gain of the filter without the need for external components, providing additional flexibility in filter design.
  • Low Distortion: The MAX261BCNG+ offers low THD (Total Harmonic Distortion) plus noise performance, ensuring high-fidelity signal processing.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power management in system designs.

Applications:

  • Audio Signal Processing
  • Data Communications
  • Anti-Aliasing and Post-DAC Filtering
  • Instrumentation and Control Systems

Technical Specifications:

  • Supply Voltage: +5V
  • Operating Temperature: 0°C to +70°C
  • Package: 24-Pin DIP (Dual In-line Package)
  • Part Number: MAX261BCNG+

The MAX261BCNG+ is an ideal choice for designers looking for a reliable, easy-to-use active filter with the flexibility to adapt to various filtering requirements. Its programmable nature, combined with high signal integrity, makes it a valuable component in any signal processing toolkit.

You May Also Be Interested in

Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5745 $85.1490
4+ $34.9330 $139.7320
6+ $33.8415 $203.0490
8+ $32.7500 $262.0000
10+ $31.6574 $316.5740
13+ $28.3830 $368.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess