EN
  • EN
  • DE
  • IT

LTC1569IS8-6#PBF

Part No LTC1569IS8-6#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 10TH ORDR LOWPASS8SOIC / Active Filter Single Low Pass 10th Order 64kHz 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 64kHz
Number of Filters 1
Filter Order 10th
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782063-LTC1569IS8-6#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1569-6
Introduction Date September 08, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1569IS8-6#PBF CAD Model

Description

LTC1569IS8-6#PBF from Linear Technology is an active filter IC in the Interface - Filters - Active category, intended for signal-conditioning designs where analog filtering helps improve noise performance, bandwidth control, or channel selectivity. Devices in this class are commonly evaluated for instrumentation, data acquisition front ends, communications paths, industrial control, and other precision analog systems that need compact active filtering without building a discrete solution from multiple op amps and passives. For engineers, the value of this part is typically in simplifying filter implementation, reducing board space, and supporting more repeatable analog performance across designs. The listed lifecycle status for LTC1569IS8-6#PBF is information not available, so design teams should confirm current production status directly with the manufacturer or authorized sources before committing to new programs. RoHS status is also information not available in the provided data and should be verified through the official datasheet, manufacturer compliance statements, or distributor documentation.

You May Also Be Interested in

Texas Instruments
CONTINUOUS TIME FILTER
Lowest to $4.0291
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.8950
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL 32QFN / Filter IC Order 32-QFN (5x5)
Lowest to $4.8950
Maxim Integrated
SWITCHED CAPACITOR FILTER, 1 FUN
Lowest to $16.4804
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $3.3414
Harris Corporation
DAUL FIR FILTER
Lowest to $64.2738
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4081 $50.8162
5+ $20.8477 $104.2385
8+ $20.1962 $161.5696
11+ $19.5447 $214.9917
14+ $18.8932 $264.5048
18+ $16.9388 $304.8984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,197 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess