EN
  • EN
  • DE

TLC14CDR

Part No TLC14CDR
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC FILTER 30KHZ BUTTER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 4th
Voltage - Supply 5V ~ 12V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLC14
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848498-TLC14CDR
Ultra Librarian 3D Model Ultra Librarian TLC14CDR CAD Model

Description

TLC14CDR from Texas Instruments is an active filter interface component used in signal-conditioning paths where designers need to manage analog signal quality before downstream processing. Parts in this category are commonly considered for noise reduction, bandwidth shaping, and improving signal integrity in instrumentation, industrial control, communications, and embedded electronics. Texas Instruments is widely recognized for analog portfolio support, making this device relevant for engineers seeking established sourcing channels and documentation-backed design workflows. Because exact electrical characteristics were not provided here, designers should confirm operating details, package information, and performance limits in the official datasheet before design-in. The current lifecycle status for TLC14CDR is listed as unknown, which introduces planning considerations for long-term programs and maintenance builds. RoHS compliance information is not available in the provided data. For compliance-sensitive applications, engineers and procurement teams should verify the latest environmental status directly with Texas Instruments or authorized distribution sources before purchase.

You May Also Be Interested in

Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Analog Devices Inc.
Lowest to $6.1596
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9834 $50.7178
41+ $2.4480 $100.3680
64+ $2.3715 $151.7760
88+ $2.2950 $201.9600
113+ $2.2185 $250.6905
151+ $1.9890 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess