EN
  • EN
  • DE

MC44C402ACR2

Part No MC44C402ACR2
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description Encoder 32-Pin LQFP T/R / IC STEREO ENCODER MTS 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio Encoder
Applications Set-Top Boxes, Video Players, Recorders
Analog Supply Voltage 2.97 V to 3.63 V
Digital Supply Voltage 1.62 V to 1.98 V
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1073569-MC44C402ACR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC44C402
Introduction Date June 15, 2005
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC44C402ACR2 CAD Model

Description

Introducing the NXP MC44C402ACR2: Advanced Quadrature Modulator

The NXP MC44C402ACR2 stands out as a high-performance integrated quadrature modulator designed for use in advanced communication systems. This sophisticated component is engineered to facilitate efficient modulation of RF signals, making it an ideal choice for applications such as digital satellite communication, cable modems, and high-definition television broadcasting.

Key Features

  • High Linearity: The MC44C402ACR2 boasts exceptional linearity, which is crucial for maintaining signal integrity and reducing distortions in complex modulation schemes.
  • Low Noise: With its low phase noise characteristics, this modulator ensures a clean signal that enhances overall system performance, particularly in sensitive communication environments.
  • Wide Frequency Range: The device is designed to operate across a broad frequency range, offering versatility for various RF applications.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of a VCO simplifies the design process by reducing the need for external components, saving both space and cost.
  • Adjustable Gain: The MC44C402ACR2 features adjustable gain control, providing designers with the flexibility to fine-tune signal levels for optimal performance.

Applications

The versatility of the NXP MC44C402ACR2 makes it suitable for a wide array of applications. Its high-quality modulation capabilities are particularly beneficial for:

  • Digital Satellite Communication Systems
  • Cable Television Modems
  • Terrestrial Digital Broadcasting
  • Wireless Local Loop Systems
  • Other RF Transmission Systems

Reliability and Quality

As with all NXP products, the MC44C402ACR2 is manufactured to the highest standards of quality and reliability. It is built to deliver consistent performance even under varying environmental conditions, ensuring long-term dependability for critical communication systems.

Conclusion

The NXP MC44C402ACR2 is a testament to NXP's commitment to providing advanced solutions for the RF communication sector. Its combination of high linearity, low noise, and integrated features make it an excellent choice for designers looking to create sophisticated, high-performance communication systems.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8027 $64.8162
14+ $8.8646 $124.1044
21+ $8.5874 $180.3354
28+ $8.3102 $232.6856
36+ $8.0330 $289.1880
49+ $7.2026 $352.9274
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess