EN
  • EN
  • DE

MC1489AN

Part No MC1489AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RECEIVER QUAD 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 022604-MC1489AN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian MC1489AN CAD Model

Description

The MC1489AN is a high-performance, quad line receiver integrated circuit (IC) manufactured by Texas Instruments, one of the leading semiconductor manufacturers in the world.

  • This product is specifically designed to interface data terminal equipment: with data communications equipment in conformance with the specifications of EIA Standard No. EIA-232D.
  • The MC1489AN is a member of the monolithic series of line receivers: which consist of four independent receivers that are designed to convert standard EIA levels to standard digital logic levels.
  • This makes it an ideal choice for telecommunications: data transmission and networking applications where converting analog signals to digital signals is required.
  • This product operates from a single power supply: over a range of voltages from 4.5 volts to 5.5 volts.
  • It also features an input impedance of 3k to 7k ohms: thus ensuring that it doesn't significantly load the bus when the output is in the high impedance state.
  • This feature is crucial in applications: where multiple devices are connected to a single bus.
  • The MC1489AN also has a high degree of immunity to noise: thanks to its built-in hysteresis.
  • This ensures that the device can operate reliably: even in environments with high levels of electromagnetic interference.
  • The package of the MC1489AN is a standard 14-pin DIP (Dual In-line Package): making it easy to install on a wide variety of circuit boards.
  • It also has a wide operating temperature range of -20°C to 75°C: making it suitable for use in a wide range of environments.
  • One of the key features of the MC1489AN is its low power consumption.
  • This makes it an ideal choice for battery-powered devices: or any application where power efficiency is important.
  • In summary: the MC1489AN from Texas Instruments is a reliable, high-performance quad line receiver that offers a host of features including low power consumption, high noise immunity, and the ability to interface with a wide range of devices.
  • Its robust design and wide operating temperature range make it suitable for a variety of applications: from telecommunications to data transmission and networking.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess