EN
  • EN
  • DE

USB5537BAKZ1

Part No USB5537BAKZ1
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 406906-USB5537BAKZ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB5537BAKZ1 CAD Model

Description

Microchip Technology USB5537BAKZ1 High-Speed USB Hub Controller

The USB5537BAKZ1 from Microchip Technology is a cutting-edge high-speed USB hub controller that stands out for its performance and versatility. Designed to cater to the ever-growing demand for USB connectivity, this device provides an optimal solution for expanding USB capabilities in various applications such as desktop and mobile PCs, docking stations, monitors, and standalone embedded systems.

At the core of the USB5537BAKZ1 is the SuperSpeed USB 3.0 interface, which ensures lightning-fast data transfer rates of up to 5 Gbps. This makes it an ideal choice for applications that require quick and efficient data handling, such as video streaming, data storage, and complex industrial tasks. The controller is backward compatible with USB 2.0 and 1.1, offering a broad range of connectivity options and ensuring seamless integration with existing USB devices.

The device features seven downstream ports, providing ample connections for multiple USB devices. This multi-port configuration is particularly beneficial for environments where numerous peripherals are used simultaneously, enhancing productivity and user convenience. Each port is equipped with robust protection against electrostatic discharge (ESD), safeguarding connected devices and ensuring long-term reliability.

With its integrated battery charging support, the USB5537BAKZ1 facilitates faster charging of mobile devices, making it a great addition to any setup requiring efficient power management. The controller also includes configurable port power management, which helps in reducing overall power consumption, a critical aspect for energy-conscious users and applications.

For developers and manufacturers, the USB5537BAKZ1 offers ease of use with its programmable options and flexibility. The device can be customized through an I2C interface or via external EEPROM, allowing for tailored configurations that meet specific design requirements. Furthermore, Microchip's commitment to quality and support ensures that integrating the USB5537BAKZ1 into your product will be a smooth and successful process.

Overall, the Microchip Technology USB5537BAKZ1 is a robust and reliable solution for expanding USB functionality, providing high-speed data transfer, multiple connectivity options, and advanced features to meet the needs of modern, high-performance computing and consumer electronics.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3899 $58.7293
17+ $6.8850 $117.0450
26+ $6.6690 $173.3940
36+ $6.4541 $232.3476
47+ $6.2393 $293.2471
62+ $5.5937 $346.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess