EN
  • EN
  • DE

MAX7404ESA+

Part No MAX7404ESA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074004-MAX7404ESA+
Ultra Librarian 3D Model Ultra Librarian MAX7404ESA+ CAD Model

Description

The MAX7404ESA+ is a high-performance, 8th-order, low-pass, elliptic, switched-capacitor filter that significantly attenuates frequencies above the selected cutoff frequency. This precision filter from Maxim Integrated is designed to be a flexible solution for a variety of applications, including anti-aliasing for data acquisition systems, noise reduction for audio applications, and signal processing for communications systems.

Key Features

  • 8th-Order Elliptic Low-Pass Response: This advanced filter topology provides sharp cutoff characteristics and excellent stopband attenuation.
  • Programmable Cutoff Frequency: Users can set the cutoff frequency through an external clock or control the frequency with an external resistor, offering design flexibility.
  • Low Power Consumption: The MAX7404ESA+ operates with a low supply voltage, making it suitable for battery-powered devices.
  • Single-Supply Operation: This device functions optimally with a single +5V supply, simplifying power supply design.
  • On-Chip Clock Oscillator: The integrated oscillator reduces the need for external components, saving board space and cost.
  • No External Components Required: The filter is designed to operate without the need for any external capacitors or resistors, further simplifying the design and reducing the bill of materials.

Applications

The MAX7404ESA+ is ideal for a wide range of applications, such as:

  • Anti-aliasing for ADCs
  • Post-DAC filtering
  • Audio signal processing
  • Data communications
  • Medical instrumentation
  • Industrial control systems

Package and Quality

The MAX7404ESA+ is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the product is designed for reliability and performance in demanding environments.

Conclusion

With its robust feature set and flexible design options, the MAX7404ESA+ low-pass filter is a versatile component that can enhance the performance and efficiency of a wide array of electronic systems. Maxim Integrated's commitment to quality makes this filter a reliable choice for designers looking to improve their signal processing capabilities.

You May Also Be Interested in

Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Analog Devices Inc.
Lowest to $6.1596
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess