EN
  • EN
  • DE

CD74HC4066PW

Part No CD74HC4066PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 70OHM 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 70Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 2V ~ 10V
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC4066
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577597-CD74HC4066PW
Ultra Librarian 3D Model Ultra Librarian CD74HC4066PW CAD Model

Description

Product Overview: Texas Instruments CD74HC4066PW

The CD74HC4066PW from Texas Instruments is a high-speed CMOS logic Quad Bilateral Switch integrated circuit, designed to handle analog and digital signals. This versatile component is part of the HC family, which is well-known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Wide Voltage Range: The CD74HC4066PW operates with a typical supply voltage ranging from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • Low Power Consumption: It is characterized by low power consumption, which is a critical factor for battery-operated and power-sensitive applications.
  • High Noise Immunity: The inherent high noise immunity of CMOS technology ensures reliable operation, even in electrically noisy environments.
  • Bidirectional Switching: Each switch can handle bidirectional switching of analog and digital signals, making the device extremely flexible for signal routing and multiplexing.

Applications

The CD74HC4066PW is commonly used in a variety of applications including, but not limited to:

  • Signal gating
  • Modulation and demodulation circuits
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion
  • Sample and hold circuits

Product Specifications

The IC comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for densely populated PCBs (Printed Circuit Boards). The CD74HC4066PW is also characterized by its high on/off output voltage ratio, low crosstalk between switches, and fast switching times.

Quality and Reliability

As with all Texas Instruments products, the CD74HC4066PW is manufactured to high standards, ensuring product reliability and longevity. Customers can expect consistent performance and quality across their devices and systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess