EN
  • EN
  • DE

COP8CCE9HVA7

Part No COP8CCE9HVA7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC / COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 44-PLCC (16.58x16.58)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Texas Instruments
Series COP8™ 8C
Package Tube
Product Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 37
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number COP8CCE9
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 25 pcs
Win Source Part Number 1381811-COP8CCE9HVA7
Ultra Librarian 3D Model Ultra Librarian COP8CCE9HVA7 CAD Model

Description

The Texas Instruments COP8CCE9HVA7 is a highly integrated 8-bit microcontroller designed for robust performance in demanding applications. This microcontroller is part of the COP8™ family, which is renowned for its reliability and versatility in the embedded systems market. The COP8CCE9HVA7 is equipped with a rich set of features that make it ideal for a wide range of applications, including industrial control, automotive, consumer electronics, and more.

Key Features:

  • Advanced 8-bit Architecture: At the core of the COP8CCE9HVA7 is an efficient 8-bit architecture that provides a good balance between processing power and power consumption, enabling it to operate in power-sensitive applications.
  • High Integration: This microcontroller integrates a variety of peripherals, including timers, serial communication interfaces, and analog-to-digital converters, allowing for a reduction in external components and overall system cost.
  • Memory: It comes with ample memory resources, featuring both Flash and RAM, to accommodate complex programs and data storage requirements.
  • Robust I/O Capabilities: With a multitude of general-purpose input/output (GPIO) pins, the COP8CCE9HVA7 can interface with a wide array of sensors, actuators, and other electronic components.
  • Low Power Modes: The device supports multiple low power modes, making it suitable for battery-operated devices where power efficiency is crucial.
  • Temperature Range: The microcontroller operates over an extended temperature range, ensuring reliability and performance even in extreme conditions.

With its comprehensive feature set, the Texas Instruments COP8CCE9HVA7 is a versatile solution for developers looking to create sophisticated and reliable embedded systems. Its combination of performance, integration, and power efficiency makes it an excellent choice for a multitude of embedded applications.

Applications:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Security systems

The COP8CCE9HVA7 is a testament to Texas Instruments' commitment to providing high-quality, integrated solutions that empower designers to innovate and create cutting-edge electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess