Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 500 mA
Termination Style Gull Wing
Package / Case 6-SMD (0.300", 7.62mm)
Supplier Device Package 6-SMD
Base Product Number CPC1943
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580146-CPC1943GS
Ultra Librarian 3D Model Ultra Librarian CPC1943GS CAD Model

Description

The CPC1943GS is a solid state relay from the CPC series by IXYS.

  • Series: CPC
  • Termination Style: Gull Wing
  • Package: Tube
  • Voltage Input: 1.2VDC
  • Output Type: AC Zero Cross
  • Circuit Configuration: SPST-NO
  • Load Current: 500 mA
  • Voltage Load: 0V to 400V
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD
  • Product Status: Active
  • Standard Package Quantity: 50 pcs

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84140810
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
ECAD model for CWA4890
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
ECAD model for CMXE200D3
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
ECAD model for H12D4850-10
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
ECAD model for DC60SA5
Sensata-Crydom
SSR RELAY SPST-NO 15A 90-130V
Need more? Email Us
ECAD model for RPC1215
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
ECAD model for CMRA6035
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-660V
Need more? Email Us
ECAD model for CD4850W3V
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84134011

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7826 $53.9130
12+ $8.8473 $106.1676
18+ $8.5708 $154.2744
25+ $8.2944 $207.3600
32+ $8.0179 $256.5728
42+ $7.1884 $301.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention