Products specifications

Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 1.2VDC
Voltage - Load 20 V ~ 240 V
Load Current 3 A
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOP (0.400", 10.16mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, UL
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1502815-CPC1966B
Ultra Librarian 3D Model Ultra Librarian CPC1966B CAD Model

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-600V / Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Lowest to $16.6111
ECAD model for CPC1984Y
Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
Infineon Technologies
IC RELAY PHOTOVO 60V 2A 6-SMD / Solid State Relay 25mA DC-IN 2A 60V AC/DC-OUT 6-Pin PDIP SMD T/R
Lowest to $10.3410
ECAD model for PVG612AS-TPBF
Altech corporation
DOUBLE SOLID STATE RELAY 2X50A60 / Solid State
Need more? Email Us
ECAD model for SCB865300
IXYS
SSR RELAY SPST-NO 120MA 0-600V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $3.6257
ECAD model for CPC1593G
CEL
SSR OCMOS FET 200MA NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.2A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200K-1A
CEL
SSR OCMOS FET 200MA NO/NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-1C-A
Sharp Microelectronics
RELAY SSR 120VAC 3A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 2.4A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S101S05V
CEL
SSR OCMOS FET 200MA 2CH NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-2B-A

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4185 $53.6740
10+ $11.0101 $110.1010
15+ $10.6660 $159.9900
20+ $10.3219 $206.4380
26+ $9.9779 $259.4254
34+ $8.9457 $304.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,723 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention