EN
  • EN
  • DE

STM8S903K3T6CTR

Part No STM8S903K3T6CTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 8KB Flash 3.3V/5V 32-Pin LQFP T/R / IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 038693-STM8S903K3T6CTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8S903
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8S903K3T6CTR CAD Model

Description

Product Overview: STM8S903K3T6CTR by STMicroelectronics

The STM8S903K3T6CTR is a cutting-edge microcontroller from the renowned electronics manufacturer, STMicroelectronics. Designed to offer a perfect blend of performance and power efficiency, this device is built on an advanced 8-bit architecture that makes it ideal for a wide range of applications in the consumer, automotive, and industrial sectors.

Key Features

  • Core: The STM8S903K3T6CTR operates on an STM8 core, running at a clock speed of up to 16 MHz, which provides a robust foundation for executing complex operations with efficiency and speed.
  • Memory: It is equipped with 8 KB of Flash program memory, which is ample space for storing application code, and 1 KB of RAM for efficient data processing, along with 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: The microcontroller features versatile I/O options with 28 pins, including 5 multifunctional timers for PWM, pulse counting, and timekeeping, which can be crucial for real-time control applications.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with up to five channels allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports a range of communication interfaces, such as SPI, I2C, and UART, enabling seamless integration with other peripherals and microcontrollers.
  • Operating Voltage: The device operates within a voltage range of 2.95 to 5.5 V, ensuring compatibility with both 3.3 V and 5 V logic levels and allowing for flexible power management options.

Applications

The versatility of the STM8S903K3T6CTR makes it suitable for a plethora of applications, including but not limited to home appliances, automotive systems, industrial controls, and consumer electronics. Its robust feature set enables developers to implement complex control systems, sensor networks, and communication hubs with ease.

Package and Quality

Presented in a compact LQFP 32-pin package, the STM8S903K3T6CTR offers a space-saving solution without compromising on functionality. STMicroelectronics ensures high standards of quality and reliability, making this microcontroller a dependable choice for both prototyping and mass production.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8627 $51.7620
145+ $0.7078 $102.6310
220+ $0.6857 $150.8540
305+ $0.6636 $202.3980
390+ $0.6415 $250.1850
525+ $0.5751 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,530 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess