Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g
Interface Analog
Sensitivity 0.145 x Vdd = V/g
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS302SG
Other Names -497-8204,497-8204
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283666-STEVAL-MKI020V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI020V1 CAD Model

Description

STEVAL-MKI020V1 - Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI020V1 from STMicroelectronics is a state-of-the-art evaluation board designed for testing and measuring the performance of various MEMS (Micro-Electro-Mechanical Systems) sensors including motion and environmental sensors. This compact and versatile evaluation platform is an essential tool for engineers, developers, and enthusiasts looking to explore the capabilities of ST's advanced sensor technologies.

Key Features

  • Comprehensive Sensor Integration: Equipped with a variety of MEMS sensors to measure acceleration, magnetic fields, gyroscope, pressure, humidity, and temperature, providing a complete sensing solution for a wide range of applications.
  • High-Precision Components: Incorporates high-accuracy sensors such as accelerometers, gyroscopes, and magnetometers, ensuring precise measurements for both motion detection and environmental monitoring.
  • Plug-and-Play Interface: Designed with user convenience in mind, the STEVAL-MKI020V1 offers a plug-and-play interface that allows for quick and easy connection to ST's development kits or other custom hardware.
  • Advanced Data Processing: Features powerful data processing capabilities, enabling complex algorithms for sensor fusion and motion analysis.
  • Flexible Power Options: Supports a range of power supply options, catering to both portable and fixed applications.
  • Extensive Software Support: Comes with a comprehensive software suite, including drivers and libraries, to facilitate rapid development and integration of the sensors into various projects.
  • Compact Design: The small form factor of the board makes it suitable for integration into prototypes or existing systems without requiring significant space.

Applications

The STEVAL-MKI020V1 is ideal for a multitude of applications that require accurate and reliable sensor data. These include, but are not limited to, IoT devices, wearable technology, smart home systems, industrial automation, robotics, and drones.

Why Choose STEVAL-MKI020V1?

With its comprehensive set of features and sensors, the STEVAL-MKI020V1 provides a robust platform for developing cutting-edge applications that rely on precise motion and environmental data. The board's compatibility with ST's extensive ecosystem ensures that developers can accelerate their design process and bring innovative products to market faster. Whether for professional or educational purposes, the STEVAL-MKI020V1 is an invaluable asset for any sensor technology project.

You May Also Be Interested in

NXP / Nexperia
KIT EVALUATION FOR MMA955XL
Need more? Email Us
ECAD model for KITMMA9550LEVM
Texas Instruments
MOD ECG AFE FOR C5505 ECG MD KIT / TMDXEVM5505, ADS1258 - Medical, Electrocardiogram (EKG/ECG) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKEK1258
Cypress Semiconductor Corp
KIT CAPSENSE EXPRESS CY8C20110 / CY8C20110-LDX2I Touch Sensor Evaluation Kit
Need more? Email Us
ECAD model for CY3218-CAPEXP1
Analog Devices Inc.
BOARD EVAL ISOLATED CURR SENSOR
Need more? Email Us
ECAD model for EVAL-CN0240-SDPZ
Cypress Semiconductor Corp
BOARD EVAL CAPSENSE EXPRESS / CY8CMBR3116 Touch Screen Controller Evaluation Kit
Need more? Email Us
ECAD model for CY3280-MBR3
Texas Instruments
MOD PO AFE FOR C5505 PO MD KIT / TMDXEVM5505, ADS8328 - Medical, Pulse Oximeter (PO or SpO2) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKPO8328
Texas Instruments
BOARD EVALUATION LM86 / LM86 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM86EVAL/NOPB
NXP / Nexperia
KIT SENSOR ACCEL MMA6260Q
Need more? Email Us
ECAD model for KIT1925MMA6260Q
Maxim Integrated
KIT ONE-WIRE THERMAL MGMT / 1-WIRE THERMAL DEVICE EVALUATION KIT
Need more? Email Us
ECAD model for DS1701K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention