Products specifications

Manufacturer NXP
Win Source Part Number 1236093-PCA9564BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9564BS CAD Model

Description

NXP PCA9564BS Parallel Bus to I2C-Bus Protocol Interface

The NXP PCA9564BS is a highly versatile interface chip designed to provide a seamless bridge between a parallel bus system and an I2C-bus. This allows a microcontroller or processor that is not equipped with an I2C-bus interface to communicate with I2C-bus compatible devices. The PCA9564BS is ideal for enhancing the connectivity of microcontrollers and is well-suited for a variety of applications in the automotive, industrial, and consumer electronics sectors.

At the heart of the PCA9564BS is its ability to act as a master or slave interface for the I2C-bus and a parallel-bus master. It supports both the Standard-mode and Fast-mode I2C-bus protocols as per the I2C-bus specification, providing data transfer rates of up to 100 kbit/s and 400 kbit/s, respectively. The PCA9564BS is designed with an 8-bit parallel bus interface, which includes an interrupt line (INT) to alert the host controller of changes in the I2C-bus status.

One of the key features of the PCA9564BS is its built-in programmable timer, which allows for a watchdog function and a timeout function on the SCL (Serial Clock Line) and SDA (Serial Data Line). This ensures a high level of data integrity and reliability in communication. Additionally, the device has an operating voltage range from 2.5V to 5.5V, making it flexible for use in various system designs.

The PCA9564BS comes in a compact SO16 package, which is space-efficient and suitable for applications where board space is at a premium. It also has a low stand-by current, making it energy-efficient and ideal for battery-powered applications. The device's address recognition capability supports up to eight different hardware addresses, allowing multiple devices to share the same parallel bus and I2C-bus.

In summary, the NXP PCA9564BS is a powerful protocol interface chip that offers a convenient and efficient solution for systems that require parallel bus to I2C-bus communication. Its compatibility with multiple I2C-bus modes, programmable timer, and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
USB3.1 GEN2 HUB WITH PD / USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7252T/KDX
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100 Base-T PHY MII, RMII, RGMII Interface 64-VQFN (8x8)
Lowest to $26.2737
ECAD model for KSZ8563RNXI
Microchip Technology
4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Need more? Email Us
ECAD model for USB7050/KDX
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7206T-I/KDX
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $3.3439
ECAD model for CYWB0164BB-BZXI
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $2.4741
ECAD model for DS2483Q+T
Cypress Semiconductor Corp
IC USB INTERFACE SX2 56-SSOP / Full Speed/High Speed USB Interface Device USB 2.0 3.3V T/R 56-Pin SSOP
Lowest to $80.2388
ECAD model for CY7C68001-56PVXCT
Microchip Technology
IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Lowest to $27.2315
ECAD model for USB7216C-I/KDX
Microchip Technology
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P / USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216T/KDX

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7969 $67.7365
200+ $0.6533 $130.6600
310+ $0.6339 $196.5090
425+ $0.6132 $260.6100
550+ $0.5925 $325.8750
730+ $0.5317 $388.1410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41,300 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention