EN
  • EN
  • DE

USB5744T-I/2GX01

Part No USB5744T-I/2GX01
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 56VQFN / USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number USB5744
Other Names USB5744T-I/2GX01,USB5744T-I/2GX01CT,USB5744T-I/2GX01DKR,USB5744T-I/2GX01TR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261694-USB5744T-I/2GX01
Ultra Librarian 3D Model Ultra Librarian USB5744T-I/2GX01 CAD Model

Description

The USB5744T-I/2GX01 is a high-performance, versatile USB 3.1 Gen 1 hub controller from the renowned semiconductor manufacturer, Microchip Technology. This advanced device is specifically designed to cater to the increasing demands for higher data transfer speeds and enhanced connectivity in modern consumer electronics, industrial applications, and PC peripherals.

Key Features

  • USB 3.1 Gen 1 Interface: The controller supports super-speed data transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0, ensuring rapid file transfers and efficient operation of connected devices.
  • Port Configuration: It comes with a configurable port count, allowing for a flexible connection of multiple devices. This feature enables users to expand their system's USB capabilities with ease.
  • Energy Efficiency: The USB5744T-I/2GX01 is designed with energy efficiency in mind, featuring low-power modes and efficient power management, which is essential for battery-powered applications.
  • Enhanced Functionality: With built-in features such as link power management and battery charging support, this hub controller is well-suited for a wide range of applications, including docking stations, monitors, and other peripherals requiring power delivery to connected devices.

Product Applications

The USB5744T-I/2GX01 is ideal for various applications, including:

  • Desktop and Laptop PCs
  • Consumer Electronics
  • Mobile Accessories
  • Industrial Control Systems
  • Automotive Infotainment

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the USB5744T-I/2GX01 is no exception. It is built to meet the rigorous standards required for industrial and automotive applications, ensuring long-term reliability and performance. Additionally, Microchip provides comprehensive technical support and resources to assist with design, integration, and troubleshooting.

Conclusion

With its advanced features, high-speed performance, and Microchip's reputation for reliability, the USB5744T-I/2GX01 is an excellent choice for any developer or manufacturer looking to enhance their product's connectivity options. Whether it's for a sophisticated industrial system or a user-friendly consumer device, this USB hub controller is designed to deliver seamless operation and user satisfaction.

You May Also Be Interested in

Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4806 $53.7672
24+ $4.1971 $100.7304
37+ $4.0553 $150.0461
54+ $3.7717 $203.6718
69+ $3.6299 $250.4631
87+ $3.4881 $303.4647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,830 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess